EN
  • EN
  • DE

ESP32-S2-WROVER-N4R2

Part No ESP32-S2-WROVER-N4R2
Manufacturer Espressif
Catalog RF Transceiver Modules
Description RX TXRX MOD WIFI SURFACE MOUNT / WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Package Tape & Reel
Product Status Not For New Designs
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation -
Frequency 2.4GHz
Data Rate 150Mbps
Power - Output 19.5dBm
Sensitivity -97dBm
Serial Interfaces ADC, I²C, I²S, SPI, PWM, UART
Antenna Type PCB Trace
Utilized IC / Part ESP32-S2
Memory Size 4MB Flash, 2MB PSRAM
Voltage - Supply 2.8V ~ 3.6V
Current - Receiving 63mA ~ 68mA
Current - Transmitting 160mA ~ 310mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 125°C
Package / Case 56-VFQFN Exposed Pad
Base Product Number ESP32-S2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1370900-ESP32-S2-WROVER-N4R2
Ultra Librarian 3D Model Ultra Librarian ESP32-S2-WROVER-N4R2 CAD Model

Description

The ESP32-S2-WROVER-N4R2 is a RF transceiver module designed for wireless communication applications.

  • Manufacturer: Espressif Systems
  • Series: ESP32
  • Frequency: 2.4GHz
  • Voltage - Supply: 2.8V ~ 3.6V
  • Operating Temperature: -40°C ~ 125°C
  • Memory Size: 4MB Flash, 2MB PSRAM
  • Protocol: WiFi
  • Data Rate: 150Mbps
  • Antenna Type: PCB Trace
  • Serial Interfaces: ADC, I2C, I2S, SPI, PWM, UART
  • Power - Output: 19.5dBm
  • Sensitivity: -97dBm
  • Package / Case: 56-VFQFN Exposed Pad
  • Mounting Type: Surface Mount

You May Also Be Interested in

Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.6418
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Quectel
Linear IC
Lowest to $22.9926

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess