EN
  • EN
  • DE

B72530T110K62

Part No B72530T110K62
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Ceramic transient voltage suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1150839-B72530T110K62
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B72530T110K62 CAD Model

Description

The B72530T110K62 is a leaded varistor manufactured by EPCOS (TDK) designed for transient voltage suppression in electronic circuits. This varistor is engineered to protect sensitive components from voltage surges by clamping the voltage to a safe level and diverting excess current.

Applications:

  • Surge protection for power supplies
  • Overvoltage protection for industrial equipment
  • Transient voltage suppression in telecommunications
  • Protection of consumer electronics from line surges
  • Lightning surge protection

Features:

  • High surge current capability
  • Fast response time to transient events
  • Wide operating voltage range
  • RoHS compliant
  • Leaded terminals for through-hole mounting

Benefits:

  • Prevents damage to electronic components from voltage spikes
  • Improves the reliability and longevity of electronic devices
  • Reduces the risk of equipment failure due to overvoltage
  • Complies with environmental safety standards
  • Easy integration into circuit designs using leaded connections

Additional Details:

The B72530T110K62 varistor is designed to limit transient voltages, safeguarding downstream components from potential damage. This device has a specific voltage rating and surge current handling capacity. Detailed electrical specifications, dimensions, and recommended operating conditions are available in the manufacturer's datasheet. The varistor's leaded configuration allows for simple installation on printed circuit boards. Its robust design ensures reliable and consistent performance across diverse applications.

Proper varistor selection requires a careful evaluation of the application's specific voltage and surge current requirements. The B72530T110K62 offers an effective and economical solution for transient voltage suppression, enhancing the overall durability of electronic systems. Its quick response time and high surge current withstanding capabilities make it an excellent choice for safeguarding sensitive equipment against harmful voltage spikes.

You May Also Be Interested in

Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Bourns Inc.
Lowest to $0.1016
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Bourns Inc.
Lowest to $0.0277
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4125 $59.8125
345+ $0.3386 $116.8170
530+ $0.3279 $173.7870
730+ $0.3173 $231.6290
945+ $0.3068 $289.9260
1,260+ $0.2750 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess