EN
  • EN
  • DE

ZXSBMR16PT8TA

Part No ZXSBMR16PT8TA
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description IC SCHOTTKY BRIDGE 40V 0.4A SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Single Phase
Technology Schottky
Voltage - Peak Reverse (Max) 40V
Current - Average Rectified (Io) 400mA
Voltage - Forward (Vf) (Max) @ If 750mV @ 1A
Current - Reverse Leakage @ Vr 10μA @ 30V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SM8
Win Source Part Number 004846-ZXSBMR16PT8TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXSBMR16PT8TA CAD Model

Description

Introducing the ZXSBMR16PT8TA - A High-Efficiency Rectifier from Diodes Incorporated

The ZXSBMR16PT8TA is a state-of-the-art rectifier component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This rectifier is engineered to provide efficient and reliable performance in a wide range of electronic applications, from power management solutions to energy-saving systems.

Key Features of the ZXSBMR16PT8TA

  • High Reverse Voltage Capability: This rectifier is capable of withstanding high reverse voltages, making it suitable for applications that experience high voltage fluctuations and spikes.
  • Low Forward Voltage Drop: The ZXSBMR16PT8TA boasts a low forward voltage drop, which enhances overall efficiency by minimizing power loss during the rectification process.
  • High Current Rating: With a robust current rating, this component can handle significant current loads, ensuring reliable operation even under demanding conditions.
  • Surface Mount Package: The device comes in a space-saving surface mount package, which is ideal for compact circuit designs and allows for efficient assembly in automated production lines.
  • RoHS Compliant: Adhering to environmental standards, the ZXSBMR16PT8TA is RoHS compliant, making it a responsible choice for environmentally conscious manufacturers.

Applications

The versatility of the ZXSBMR16PT8TA makes it an excellent choice for a variety of applications, including:

  • Switching power supplies
  • Power converters
  • Freewheeling diodes
  • Polarity protection devices
  • Automotive systems

Why Choose the ZXSBMR16PT8TA?

Diodes Incorporated's commitment to quality ensures that the ZXSBMR16PT8TA rectifier is manufactured to the highest standards. It offers designers a combination of high efficiency, reliability, and compactness, making it an attractive choice for modern electronic designs that require robust power handling capabilities. Whether for industrial, commercial, or automotive applications, the ZXSBMR16PT8TA stands out as a component that can meet the challenges of today's demanding electronic environments.

By incorporating the ZXSBMR16PT8TA into your designs, you can expect improved power efficiency, reduced heat generation, and enhanced overall performance of your electronic products, all while maintaining a compact footprint on your PCB.

You May Also Be Interested in

DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1056 $60.8080
130+ $0.9071 $117.9230
200+ $0.8789 $175.7800
275+ $0.8505 $233.8875
355+ $0.8221 $291.8455
475+ $0.7371 $350.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,600 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess