EN
  • EN
  • DE

PT74HC595PE

Part No PT74HC595PE
Manufacturer Diodes Incorporated
Catalog Logic - Shift Registers
Description IC LOGIC / Shift Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Diodes Incorporated
Series 74HC
Package Bulk
Product Status Obsolete
Base Product Number 74HC595
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 422892-PT74HC595PE
Ultra Librarian 3D Model Ultra Librarian PT74HC595PE CAD Model

Description

Diodes Incorporated PT74HC595PE Product Overview

The PT74HC595PE from Diodes Incorporated is a high-performance, 8-bit shift register that plays a crucial role in the world of digital electronics. This integrated circuit (IC) is designed to provide an efficient means of serial-to-parallel data conversion, which is essential in applications requiring the expansion of microcontroller inputs/outputs or in driving multiple outputs such as LEDs, displays, and other digital devices.

Key Features

  • 8-Bit Serial-In, Parallel-Out Shift: The PT74HC595PE allows for serial input to be converted to parallel output, enabling the control of multiple outputs with fewer microcontroller pins.
  • High-Speed Operation: This device is capable of high-speed operation, making it suitable for applications that require quick data processing and output.
  • Wide Operating Voltage Range: The IC operates over a wide voltage range of 2V to 6V, making it versatile for use in various systems with different power supply levels.
  • Output Drive Capability: With the ability to drive up to 15 LSTTL loads, the PT74HC595PE is robust enough to handle multiple outputs without the need for additional components.
  • Direct Clear Function: A dedicated clear function allows for the immediate reset of the shift register, facilitating error correction and system initialization.

Applications

The PT74HC595PE is widely used in a variety of applications, including:

  • LED and display driver circuits
  • Digital control systems
  • Signal processing
  • Data acquisition systems
  • Expandable I/O interfaces for microcontrollers

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the PT74HC595PE is no exception. It is manufactured to meet the highest industry standards, ensuring stable performance and longevity in all types of environments and applications. Whether you are developing consumer electronics, industrial control systems, or sophisticated digital interfaces, the PT74HC595PE provides a reliable and efficient solution for your data handling needs.

For detailed specifications and application notes, designers and engineers should refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1698
Diodes Incorporated
LOGIC AHC STD SO-14
Lowest to $0.1720
Microchip Technology
IC 32BIT SRL CMOS 220V 44QFP
Need more? Email Us
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $1.3636
Texas Instruments
IC SHIFT REGISTER 8 BIT 16WQFN / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.3111
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.6258
ON Semiconductor
IC SHIFT REG STATIC 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3678
Diodes Incorporated
IC 8BIT SERIAL SHIFT REG 14TSSOP
Lowest to $0.1023
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAGE 16SOIC
Lowest to $0.1170

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess