EN
  • EN
  • DE

PI6CG33202CZDIEX

Part No PI6CG33202CZDIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Clock Generator
PLL Yes
Input CMOS, Crystal
Output HCSL
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier No/No
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number PI6CG33202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379462-PI6CG33202CZDIEX
Ultra Librarian 3D Model Ultra Librarian PI6CG33202CZDIEX CAD Model

Description

Diodes Incorporated PI6CG33202CZDIEX Product Overview

The PI6CG33202CZDIEX from Diodes Incorporated is a state-of-the-art clock generator designed to meet the stringent requirements of high-performance computing and networking applications. This device is part of Diodes Incorporated's innovative portfolio of clock management solutions, offering exceptional stability, low jitter, and high-frequency precision.

Key Features

  • High Frequency Range: The PI6CG33202CZDIEX offers a broad frequency range, making it suitable for various applications, including servers, workstations, and high-speed communication systems.
  • Low Jitter Performance: Engineered to deliver low phase noise and jitter, this clock generator ensures reliable and consistent timing for critical digital circuits.
  • Flexible Configuration: It provides multiple configurable outputs, allowing designers to tailor the clock signals to specific needs, enhancing system performance and efficiency.
  • Power Efficiency: The device operates with a low power consumption profile, which is crucial for energy-sensitive applications and helps in reducing the overall thermal footprint of the system.
  • Robust Temperature Range: With an industrial-grade temperature range, the PI6CG33202CZDIEX is built to operate reliably in diverse environmental conditions.
  • Packaging: It comes in a compact, surface-mount package that is designed for easy integration into various circuit board layouts.

Applications

The versatility of the PI6CG33202CZDIEX makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Data centers and server farms
  • High-speed networking equipment, such as routers and switches
  • Workstations and high-performance computing systems
  • Telecommunications infrastructure
  • Storage systems and arrays

Conclusion

With its advanced features and robust performance, the PI6CG33202CZDIEX clock generator from Diodes Incorporated represents a top-tier solution for designers looking to optimize their systems for speed, reliability, and power efficiency. Its adaptability to various applications and environmental conditions makes it a go-to component for engineers aiming to push the boundaries of technology in the digital era.

You May Also Be Interested in

Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess