PI6C2509-133LEX: A High-Performance Clock Buffer by Diodes Incorporated
The PI6C2509-133LEX is a state-of-the-art clock buffer designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This clock buffer is part of the PI6C series known for its high performance and reliability in a wide range of applications.
The PI6C2509-133LEX is a 3.3V, 1:9 Clock Buffer that is designed to distribute a single clock input to multiple outputs with minimal skew and low jitter. With an operating frequency range of up to 133MHz, this clock buffer is suitable for high-speed digital systems that require precise timing and synchronization, such as data communications, telecommunication, and server applications.
Key Features
- Frequency Range: Supports clock frequencies up to 133MHz, ensuring compatibility with high-speed systems.
- Low Skew: Offers low output-to-output skew, which is critical for maintaining signal integrity in digital systems.
- Low Jitter: Provides low cycle-to-cycle jitter performance, enhancing the reliability and performance of the system clock.
- Multiple Outputs: Features nine outputs, allowing for broad distribution of the clock signal across the system.
- Supply Voltage: Operates at a supply voltage of 3.3V, suitable for modern low-voltage systems.
- Package: Available in a space-saving 16-pin TSSOP package, ideal for compact PCB layouts.
Applications
The PI6C2509-133LEX is versatile and can be used in various applications that require a stable and precise clock signal. It is ideal for use in:
- Networking equipment such as routers, switches, and hubs.
- Telecommunications infrastructure including base stations and network switches.
- Server and storage systems that demand consistent timing for data integrity.
- Consumer electronics where multiple clock domains are required.
Quality and Support
Diodes Incorporated is committed to providing high-quality products with excellent customer support. The PI6C2509-133LEX is backed by comprehensive technical documentation and the company's dedicated customer service team, ensuring that customers can integrate this clock buffer into their designs with confidence and ease.