EN
  • EN
  • DE

GBJ602

Part No GBJ602
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description 6 Amp Glass Passivated Bridge Rectifier 50 to 1000 Volts | BRIDGE RECT 1PHASE 200V 6A GBJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 200V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Maximum) at If 1V at 3A
Current - Reverse Leakage at Vr 5μA at 200V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, GBJ
Supplier Device Package GBJ
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1176928-GBJ602
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBJ602 CAD Model

Description

Introducing the GBJ602 Bridge Rectifier from Diodes Incorporated

The GBJ602 is a high-quality bridge rectifier produced by Diodes Incorporated, a leading manufacturer and supplier of high-performance semiconductors. This robust component is designed to offer efficient and reliable rectification for AC to DC conversion in various electronic applications. The GBJ602 is an essential device in power supply designs and is commonly used in a wide range of products, from consumer electronics to industrial equipment.

Key Features of the GBJ602

  • Voltage Ratings: The GBJ602 is capable of rectifying an alternating current (AC) input up to 600V, making it suitable for many medium to high voltage applications.
  • Current Capacity: With a forward current rating of 6A, this bridge rectifier can handle a significant amount of current, providing stable performance in demanding situations.
  • High Surge Current Capability: It is designed to withstand high surge current, ensuring durability and longevity even under stressful conditions.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures higher efficiency and reduces thermal stress on the device, contributing to energy savings.
  • Isolation Voltage: The GBJ602 offers an isolation voltage of 1500V, allowing for safe operation and providing additional protection against electrical shocks and system failures.

Package and Installation

The GBJ602 comes in a GBJ package, which is known for its compact size and ease of mounting. This package is designed to optimize board space and improve thermal characteristics, making it an excellent choice for space-constrained applications. The through-hole mounting design facilitates easy installation and ensures a secure connection to the PCB.

Applications

This bridge rectifier is versatile and can be used in a variety of electronic circuits, including:

  • Power supplies for consumer electronics like TVs, computers, and gaming consoles
  • Chargers for batteries and portable devices
  • LED lighting applications
  • Industrial automation systems
  • Motor drives and controllers

The GBJ602 from Diodes Incorporated represents a reliable and efficient solution for designers seeking to improve the performance and durability of their power conversion systems. Its combination of high voltage and current ratings, along with a robust design, makes it an excellent choice for a multitude of applications.

You May Also Be Interested in

GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess