EN
  • EN
  • DE

DF1506M

Part No DF1506M
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description 1.5A GLASS PASSIVATED BRIDGE RECTIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete(EOL)
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 600V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 1.5A
Current - Reverse Leakage @ Vr 10μA @ 600V
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-EDIP (0.300", 7.62mm)
Manufacturer Package DFM
Win Source Part Number 1167104-DF1506M
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name DF1506M
Introduction Date May 15, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DF1506M CAD Model

Description

Introducing the DF1506M Bridge Rectifier from Diodes Incorporated

The DF1506M is a high-quality bridge rectifier component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This device is specifically designed to convert an alternating current (AC) input into a direct current (DC) output, making it an essential component in power supply applications. The DF1506M is well-suited for a variety of electronic devices and is highly regarded for its efficiency and reliability.

Constructed with a robust design, the DF1506M offers a peak repetitive reverse voltage (Vrrm) of 600V and a forward current of 1.5A. This makes it an excellent choice for moderate power needs in both commercial and industrial environments. Its high surge current capability ensures that it can handle momentary overloads effectively, providing a stable performance even under challenging conditions.

Key Features of the DF1506M:

  • High Reverse Voltage Capability: With a peak repetitive reverse voltage of 600V, this bridge rectifier can handle high-voltage applications with ease.
  • Forward Current: The device offers a steady forward current of 1.5A, suitable for a wide range of electronic circuits.
  • Surge Overload Rating: It is capable of withstanding surge overload ratings, ensuring durability and longevity.
  • Low Forward Voltage Drop: The low forward voltage drop feature minimizes power loss and improves efficiency.
  • High Reliability: Designed by Diodes Incorporated, the DF1506M is built to last and perform consistently under various conditions.
  • Compact Package: Available in a 4-pin DFM package, it is compact and easy to integrate into a wide array of electronic systems.

The DF1506M bridge rectifier is also characterized by its ease of installation and minimal maintenance requirements. Its DFM package is not only space-efficient but also offers excellent thermal performance, ensuring that the device operates within safe temperature ranges during prolonged use.

Whether you are designing power supplies for consumer electronics, telecommunications equipment, or industrial machinery, the DF1506M from Diodes Incorporated is a reliable and cost-effective solution that ensures smooth power conversion for your applications.

You May Also Be Interested in

ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7802 $58.5150
185+ $0.6403 $118.4555
280+ $0.6202 $173.6560
385+ $0.6003 $231.1155
500+ $0.5802 $290.1000
670+ $0.5202 $348.5340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess