EN
  • EN
  • DE

DF1502M

Part No DF1502M
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description RECT BRIDGE GPP 1.5A 200V DFM / Diode Rectifier Bridge Single 200V 1.5A 4-Pin Case DFM Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete(EOL)
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 200V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 1.5A
Current - Reverse Leakage @ Vr 10μA @ 100V
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-EDIP (0.300", 7.62mm)
Manufacturer Package DFM
Win Source Part Number 772570-DF1502M
Popularity Medium
Supply and Demand Status Limited
Family Name DF1502M
Introduction Date May 15, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DF1502M CAD Model

Description

Introducing the DF1502M Rectifier Bridge from Diodes Incorporated

The DF1502M is a robust rectifier bridge component designed and manufactured by the renowned Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is specifically engineered to offer efficient and reliable rectification of alternating current (AC) into direct current (DC), making it an ideal choice for a wide range of electronic applications.

Key Features

  • Voltage Capabilities: The DF1502M boasts a repetitive peak reverse voltage (VRRM) of 200 volts, ensuring it can handle moderate voltage requirements with ease.
  • Current Rating: With a forward current of 1.5 amperes, this rectifier bridge can support applications that demand a modest current flow without compromising performance.
  • High Efficiency: Designed with efficiency in mind, this device minimizes power loss, making it suitable for energy-sensitive designs.
  • Surge Overload Rating: It features an impressive surge overload rating, providing protection against sudden surges in electrical power, which is crucial for maintaining the longevity and reliability of electrical circuits.
  • Compact Form Factor: The DF1502M comes in a small and compact package, allowing it to be easily integrated into various electronic devices without taking up excessive space.

Applications

The versatility of the DF1502M makes it an excellent choice for a multitude of applications, such as:

  • Power supplies
  • Adapters
  • Lighting systems
  • Consumer electronics
  • Office machines
  • Telecommunication devices

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The DF1502M is no exception, as it undergoes stringent testing and quality control measures to ensure it meets the highest standards of performance and reliability.

Environmental Considerations

In line with modern environmental standards, the DF1502M is designed with eco-friendly considerations. It complies with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment, making it a responsible choice for environmentally conscious manufacturers.

Overall, the DF1502M from Diodes Incorporated represents a reliable and efficient solution for AC to DC conversion in a wide array of electronic devices, offering both performance and durability in a compact package.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess