EN
  • EN
  • DE

AP22800HB-7

Part No AP22800HB-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 5V SINGLE CHANNEL PROGRAMMABLE LOAD SWITCH | IC LOAD SWITCH 8UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 1.5V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 4A
Rds On 19mOhm
Input Type Non-Inverting
Features Power Good, Slew Rate Controlled
Fault Protection UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-UFDFN Exposed Pad
Supplier Device Package U-DFN2116-8
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1145513-AP22800HB-7
Manufacturer Homepage www.diodes.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP22800HB-7 CAD Model

Description

Product Overview: AP22800HB-7 from Diodes Incorporated

The AP22800HB-7 is a high-performance, versatile power switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is specifically engineered to provide efficient power distribution and circuit protection for a wide range of applications. It is an ideal solution for systems that require a reliable power management component with a compact footprint.

Key Features

  • Load Current: The AP22800HB-7 is capable of delivering a continuous load current of up to 3A, making it suitable for powering a variety of electronic devices.
  • Low RDS(ON): With a low on-resistance, this power switch ensures minimal voltage drop and power loss, thereby enhancing the overall efficiency of the system.
  • Built-in Protection: The device includes over-current, over-temperature, and short-circuit protection features to safeguard the system from potential damage.
  • Controlled Slew Rate: The power switch has a controlled slew rate to minimize inrush current, which can be critical in preventing system instability during power-up sequences.
  • Input Voltage Range: It operates over a wide input voltage range, accommodating various power supply requirements.

Applications

The AP22800HB-7 is suitable for a diverse array of applications, including but not limited to:

  • USB and portable devices
  • Set-top boxes
  • Notebook computers
  • Hot-swap supplies

Package and Availability

The AP22800HB-7 is offered in a compact SOT23-5 package, which is highly favored for space-constrained applications. Its small size does not compromise its performance or reliability, making it an excellent choice for portable and high-density electronic assemblies. The product is available for order, and customers can obtain it through Diodes Incorporated's extensive distribution network.

For designers and engineers looking for a power switch that combines robust protection features with high efficiency, the AP22800HB-7 presents itself as a compelling choice. Its adherence to Diodes Incorporated's high-quality standards ensures that it is a dependable component for managing power in a multitude of electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2005 $50.1250
610+ $0.1646 $100.4060
945+ $0.1594 $150.6330
1,300+ $0.1543 $200.5900
1,680+ $0.1491 $250.4880
2,245+ $0.1337 $300.1565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,800 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess