EN
  • EN
  • DE

AL3050FDC-7

Part No AL3050FDC-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description SMALL PANEL BACKLIGHT LED DRIVER | IC LED DRVR REG PWM U-DFN2020-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 30V
Current - Output / Channel 40mA
Frequency 750kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-UDFN Exposed Pad
Supplier Device Package U-DFN2020-6 (Type S)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1143300-AL3050FDC-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AL3050FDC-7 CAD Model

Description

The AL3050FDC-7 is a high-efficiency, constant current LED driver designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically tailored for LED lighting applications, ensuring optimal performance for a wide array of lighting solutions.

Key Features

  • High Efficiency: The AL3050FDC-7 boasts a high efficiency of up to 92%, making it an energy-saving solution for LED lighting systems.
  • Constant Current Output: It offers a precise and stable constant current output, which is critical for maintaining consistent brightness and color in LED applications.
  • Wide Input Voltage Range: The device supports a broad input voltage range from 2.5V to 5.5V, accommodating various power supplies and ensuring versatility across different LED lighting setups.
  • Dimming Capability: With integrated dimming control, the AL3050FDC-7 allows for adjustable brightness levels, enhancing the user experience and energy savings.
  • Thermal Protection: It includes built-in thermal shutdown protection to prevent overheating, thus prolonging the lifespan of the LED driver and the LEDs it powers.
  • Compact Package: The driver comes in a small form factor, specifically in a SOT-25 package, which is ideal for space-constrained applications.

Applications

The AL3050FDC-7 LED driver is suitable for a variety of applications, including:

  • Portable and battery-powered lighting
  • Backlighting for LCD displays
  • General LED illumination
  • Smartphone and tablet backlighting
  • Automotive interior lighting

Reliability and Compliance

Diodes Incorporated ensures that the AL3050FDC-7 meets stringent quality standards. The device is compliant with RoHS and Halogen-Free standards, reflecting the company's commitment to environmental responsibility and user safety.

With its combination of efficiency, versatility, and reliability, the AL3050FDC-7 is an excellent choice for designers seeking a high-performance LED driver solution for their lighting applications.

You May Also Be Interested in

Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess