EN
  • EN
  • DE

74AHCT164D14

Part No 74AHCT164D14
Manufacturer Diodes Incorporated
Catalog Logic - Shift Registers
Description LOGIC AHC STD 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 100470-74AHCT164D14
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHCT164D14 CAD Model

Description

Product Overview: 74AHCT164D14 from Diodes Incorporated

The 74AHCT164D14 is a high-speed Si-gate CMOS device from Diodes Incorporated, designed to deliver cutting-edge performance in a range of digital applications. This 8-bit serial-in/parallel-out shift register is part of the 74AHCT family, renowned for its robustness and compatibility with TTL (Transistor-Transistor Logic) levels. The 74AHCT164D14 is specifically engineered to operate at a wide voltage range, making it suitable for interfacing with both 5V and 3.3V logic levels.

This versatile component features two serial data inputs (A and B) which can be configured for either high or low input levels, providing flexibility in various application scenarios. The clock input is edge-triggered, allowing for precise data synchronization and manipulation. Once data is clocked in, it is available at the eight parallel outputs, making it ideal for expanding the data handling capability of a microcontroller or processor with limited GPIO (General Purpose Input/Output) pins.

The 74AHCT164D14's advanced design ensures minimal propagation delay, offering high-speed operation that is crucial in today's fast-paced digital environments. It also features a direct overriding clear (SRCLR) input, which can be used to clear the register swiftly, ensuring efficient management of the data flow and system control.

Encased in a 14-pin SOIC (Small Outline Integrated Circuit) package, the 74AHCT164D14 is optimized for surface-mount technology, allowing for a compact footprint on printed circuit boards (PCBs). This makes it an excellent choice for space-constrained applications such as portable electronics, embedded systems, and communication devices.

With its low power consumption and high noise immunity, the 74AHCT164D14 from Diodes Incorporated is designed to meet the stringent requirements of modern electronic circuits, providing a reliable and efficient solution for serial-to-parallel data conversion needs.

Whether you are developing consumer electronics, industrial control systems, or sophisticated computing hardware, the 74AHCT164D14 offers the performance and reliability that engineers and designers need to create innovative and responsive products.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8 BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.7655
Microchip Technology
IC 32BIT SRL CMOS 220V 44QFP
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT
Lowest to $1.1356
ON Semiconductor
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.2892
Diodes Incorporated
LOGIC AHC STD SO-14
Lowest to $0.1720
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1698
Texas Instruments
IC 8-BIT SHIFT REGISTER 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2471
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16HVQFN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2196 $58.1940
645+ $0.1802 $116.2290
995+ $0.1746 $173.7270
1,370+ $0.1690 $231.5300
1,770+ $0.1633 $289.0410
2,370+ $0.1465 $347.2050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess