EN
  • EN
  • DE

74AHC164S14-13

Part No 74AHC164S14-13
Manufacturer Diodes Incorporated
Catalog Logic - Shift Registers
Description LOGIC AHC STD SO-14
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1007439-74AHC164S14-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC164S14-13 CAD Model

Description

Product Overview: 74AHC164S14-13 from Diodes Incorporated

The 74AHC164S14-13 is a high-performance, high-speed Si-gate CMOS device from Diodes Incorporated, which is a part of their 74AHC series. This integrated circuit is designed to operate at a wide range of voltages, making it suitable for a variety of digital applications. Its primary function is as an 8-bit serial-in/parallel-out shift register, which allows for the conversion of serial data input to parallel data output, enhancing the efficiency of digital systems by providing additional data handling capacity.

Featuring a compact SOT-14 package, the 74AHC164S14-13 is optimized for minimal space usage on printed circuit boards (PCBs), making it an ideal choice for space-constrained applications. Its low power consumption is an added benefit for power-sensitive designs, ensuring that the device can be integrated into portable and battery-operated devices without significantly impacting the overall power budget.

The device operates over a wide voltage range from 2V to 5.5V, providing compatibility with TTL levels while also supporting the lower voltage requirements of modern CMOS technology. This flexibility in operating voltage enables the 74AHC164S14-13 to be used in mixed-voltage environments, facilitating communication between devices operating at different logic levels.

Key features of the 74AHC164S14-13 include:

  • 8-bit serial input to parallel output functionality
  • Wide operating voltage range (2V to 5.5V)
  • High noise immunity characteristic of CMOS devices
  • Low power dissipation
  • SOT-14 packaging for compact footprint
  • High-speed operation, ensuring quick data processing

Applications for the 74AHC164S14-13 are diverse and include:

  • Serial-to-parallel data conversion
  • Digital signal processing
  • Interface circuitry
  • Communication systems
  • Embedded systems
  • Microcontroller expansion

In conclusion, the 74AHC164S14-13 from Diodes Incorporated is a versatile and efficient solution for designers looking to enhance their digital systems with reliable serial-to-parallel data conversion. Its low power consumption, broad voltage compatibility, and compact packaging make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
Advanced Micro Devices
BUS INTERFACE REGISTERS
Lowest to $13.7950
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
UNIVERSAL SHIFT REGISTER
Lowest to $172.0211

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1213 $50.3395
1,005+ $0.0996 $100.0980
1,555+ $0.0965 $150.0575
2,145+ $0.0933 $200.1285
2,775+ $0.0902 $250.3050
3,710+ $0.0809 $300.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,560 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess