EN
  • EN
  • DE

XBP9X-DMUS-011

Part No XBP9X-DMUS-011
Manufacturer Digi International
Catalog RF Transceiver Modules
Description RF TXRX MOD ISM < 1GHZ U.FL SMD / General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, U.FL Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Digi
Series XBee-Pro™ SX
Package Tray
RF Family/Standard General ISM < 1GHz
Modulation FHSS, GFSK
Frequency 902MHz ~ 928MHz
Data Rate 250kbps
Power - Output 30dBm
Sensitivity -113dBm
Serial Interfaces UART
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part ADF7023
Voltage - Supply 2.4V ~ 3.6V
Current - Receiving 40mA
Current - Transmitting 330mA ~ 900mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number XBP9X
Standard Package 36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
California Prop 65 Warning Information
Win Source Part Number 1341226-XBP9X-DMUS-011
Ultra Librarian 3D Model Ultra Librarian XBP9X-DMUS-011 CAD Model

Description

The XBee-Pro SX RF Transceiver Module is a high-performance wireless communication solution.

  • Data Rate: 250kbps
  • Package: Tray
  • Frequency: 902MHz ~ 928MHz
  • Power - Output: 30dBm
  • Sensitivity: -113dBm
  • Voltage - Supply: 2.4V ~ 3.6V
  • Current - Transmitting: 330mA ~ 900mA
  • Modulation: FHSS, GFSK
  • Application: RF, Wireless

You May Also Be Interested in

Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Lowest to $64.0299
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess