EN
  • EN
  • DE

XBP24-AUI-001

Part No XBP24-AUI-001
Manufacturer Digi International
Catalog RF Transceiver Modules
Description RF TXRX MODULE 802.15.4 U.FL ANT / ZigBee Pro SOC 2400MHz 250Kbps 20-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Digi International
Series XBee-Pro 802.15.4
Packaging Bulk
RF Family/Standard 802.15.4
Modulation DSSS
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 18dBm
Sensitivity -100dBm
Serial Interfaces UART
Antenna Type Not Included, U.FL
Operating Supply Voltage 2.8 V ~ 3.4 V
Current - Receiving 55mA
Current - Transmitting 215mA
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C
Package Module
Win Source Part Number 799539-XBP24-AUI-001
Popularity Medium
Supply and Demand Status Limited
Family Name XBP24-AUI-001
Introduction Date October 11, 2007
ECCN 5A992.c
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XBP24-AUI-001 CAD Model

Description

The Digi International XBee-Pro 802.15.4 is an RF transceiver module.

  • Frequency: 2.4GHz
  • Operating Supply Voltage: 2.8 V ~ 3.4 V
  • Data Rate: 250kbps
  • Power Output: 18dBm
  • Sensitivity: -100dBm
  • Current Receiving: 55mA
  • Current Transmitting: 215mA
  • Mounting Style: Through Hole
  • Package: Module
  • Temperature Range: -40°C ~ 85°C
  • Series: XBee-Pro 802.15.4

You May Also Be Interested in

Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403
Quectel
Linear IC
Lowest to $10.1866
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess