EN
  • EN
  • DE

XB24-ASI-001

Part No XB24-ASI-001
Manufacturer Digi International
Catalog RF Receivers
Description RX TXRX MOD 802.15.4 RP-SMA SMD / 802.15.4 Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Digi
Series XBee® 802.15.4
Package Bulk
Product Status Obsolete
RF Family/Standard 802.15.4
Modulation DSSS
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 0dBm
Sensitivity -92dBm
Serial Interfaces UART
Antenna Type Antenna Not Included, RP-SMA
Utilized IC / Part EM357
Voltage - Supply 2.8V ~ 3.4V
Current - Receiving 50mA
Current - Transmitting 45mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Other Names 602-1469,XB24-ASI-001-ND
Standard Package 25
Win Source Part Number 1105155-XB24-ASI-001
Ultra Librarian 3D Model Ultra Librarian XB24-ASI-001 CAD Model

Description

The XB24-ASI-001 electronic component is a product manufactured by Digi.

  • Product Type: RF/IF and RFID RF transceiver module and modem
  • Series: XBee 802.15.4
  • Package: bulk
  • Standard Package: 25
  • Mounting: surface-mount device (SMD)
  • Frequency: 2.4GHz
  • Data Rate: 250kbps
  • Sensitivity: -92dBm
  • Power Output: 0dBm
  • IC/Part: EM357
  • Modulation: DSSS
  • Serial Interface: UART
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $4.9381
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess