EN
  • EN
  • DE

CC-WMX-J97C-TN

Part No CC-WMX-J97C-TN
Manufacturer Digi International
Catalog RF Transceiver Modules
Description RF TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 Transceiver Module 2.4GHz ~ 2.48GHz, 4.9GHz ~ 5.8GHz Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Digi
Series ConnectCore® 6
Package Bulk
Product Status Obsolete
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/n, Bluetooth v4.0
Frequency 2.4GHz ~ 2.48GHz, 4.9GHz ~ 5.8GHz
Data Rate 150Mbps
Power - Output 2dBm
Memory Size 4GB Flash, 1GB DRAM
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number CC-WMX
Standard Package 50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
California Prop 65 Warning Information
Win Source Part Number 1340487-CC-WMX-J97C-TN
Ultra Librarian 3D Model Ultra Librarian CC-WMX-J97C-TN CAD Model

Description

The ConnectCore 6 RF Transceiver Module is a high-performance wireless communication solution that offers a data rate of 150Mbps.

  • Data Rate: 150Mbps
  • Package: Bulk
  • Frequency Range: 2.4GHz ~ 2.48GHz, 4.9GHz ~ 5.8GHz
  • Protocols: 802.11a/b/g/n, Bluetooth v4.0
  • Memory: 4GB Flash, 1GB DRAM
  • Power Output: 2dBm
  • Voltage Supply: 2.1V ~ 3.6V
  • Application: Bluetooth, WiFi RF and Wireless

You May Also Be Interested in

Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Lowest to $64.0299
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Quectel
Linear IC
Lowest to $22.9926
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess