EN
  • EN
  • DE

W133HTR

Part No W133HTR
Manufacturer Cypress Semiconductor Corp
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 409402-W133HTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W133HTR CAD Model

Description

The Cypress Semiconductor Corp W133HTR is a wireless connectivity module, likely a Wi-Fi and Bluetooth combo module, designed for integration into embedded systems. Similar to the W133HT, it probably combines Wi-Fi (supporting standards such as IEEE 802.11 a/b/g/n) and Bluetooth (including Bluetooth Low Energy - BLE) capabilities into a single, compact module. This integration enables devices to connect to both wireless networks and other Bluetooth devices seamlessly. It’s well-suited for applications that need internet connectivity and short-range wireless communication.

Applications

  • Internet of Things (IoT) devices (sensors, smart appliances)
  • Wearable devices (smartwatches, fitness trackers)
  • Smart home automation systems
  • Industrial control and monitoring
  • Medical devices (remote monitoring, diagnostics)

Features

  • Support for Wi-Fi standards (IEEE 802.11 a/b/g/n)
  • Bluetooth and Bluetooth Low Energy (BLE) connectivity
  • Compact module size for space-constrained applications
  • Low power consumption, optimizing battery life
  • Multiple host interface options (UART, SPI, SDIO)
  • Enhanced security features (WPA/WPA2)

Benefits

  • Streamlined integration of Wi-Fi and Bluetooth
  • Reduced development time and costs
  • Expanded wireless connectivity options
  • Minimized power consumption for battery-operated devices
  • Smaller overall device footprint

Additional Details

The Cypress W133HTR module typically includes an integrated antenna or offers a connector for an external antenna, providing flexibility to optimize wireless performance based on the application requirements. It operates within a wide temperature range to ensure reliability in diverse environments. Specific power consumption varies based on operating mode and data transfer rate. The module’s security features, such as WPA/WPA2 encryption, safeguard wireless communications. It is likely certified to meet regulatory standards, simplifying product approval processes.

Developers can use Cypress's software development kits (SDKs), which include libraries and tools for configuring Wi-Fi and Bluetooth interfaces, managing network connections, and handling data transfer. Example code in the SDKs facilitates application development. The Cypress W133HTR offers a dependable wireless connectivity solution for embedded systems.

You May Also Be Interested in

Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess