EN
  • EN
  • DE

W133HT

Part No W133HT
Manufacturer Cypress Semiconductor Corp
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 409401-W133HT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W133HT CAD Model

Description

The Cypress Semiconductor Corp W133HT is likely a Wi-Fi and Bluetooth combo module designed for embedded systems. Integrating both Wi-Fi (potentially supporting IEEE 802.11 a/b/g/n standards) and Bluetooth (including Bluetooth Low Energy - BLE) in a single module, it enables devices to connect to wireless networks and communicate with other Bluetooth-enabled devices. This makes the W133HT versatile for applications demanding both internet connectivity and short-range wireless communication.

Applications

  • Internet of Things (IoT) devices (sensors, actuators)
  • Wearable technology (smartwatches, fitness trackers)
  • Smart home devices (lighting, thermostats)
  • Industrial automation equipment
  • Medical devices (remote patient monitoring)

Features

  • Wi-Fi connectivity (IEEE 802.11 a/b/g/n support likely)
  • Bluetooth and Bluetooth Low Energy (BLE) support
  • Compact module size for space-constrained designs
  • Low power consumption for battery-operated devices
  • Multiple host interface options (UART, SPI, SDIO)
  • Security features (WPA/WPA2 encryption)

Benefits

  • Simplified integration of Wi-Fi and Bluetooth functionality
  • Reduced development time and cost
  • Enhanced wireless connectivity options for devices
  • Lower power consumption extending battery life
  • Smaller device footprint

Additional Details

The Cypress W133HT module typically incorporates an integrated antenna or provides a connector for an external antenna, giving flexibility in antenna placement to optimize wireless performance. It's designed to operate over a wide temperature range, making it suitable for varied operating environments. The power consumption depends on the operating mode and data transfer rate. Security features such as WPA/WPA2 encryption are vital for securing wireless communications. Regulatory certifications streamline the product approval process.

Cypress typically provides software development kits (SDKs) with libraries and tools to configure the Wi-Fi and Bluetooth interfaces, manage network connections, and handle data transfer. These SDKs often include example code to facilitate application development, showcasing common use cases. The Cypress W133HT represents a dependable and effective solution for adding comprehensive wireless connectivity to embedded systems.

You May Also Be Interested in

Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess