EN
  • EN
  • DE

CYTMA568-70BUI58APT

Part No CYTMA568-70BUI58APT
Manufacturer Cypress Semiconductor Corp
Catalog Data Acquisition - Touch Screen Controllers
Description IC MCU 32BIT 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Mfr Cypress Semiconductor Corp
Series TrueTouch™
Package Tape & Reel (TR)
Product Status Obsolete
Touchscreen 2 Wire Capacitive
Resolution (Bits) 32 b
Interface I2C, SPI
Voltage - Supply 1.71V ~ 5.5V
Mounting SMD (SMT)
Package / Case 70-UFBGA
Supplier Device Package 70-BGA (5.5x5.5)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 973454-CYTMA568-70BUI58APT
Ultra Librarian 3D Model Ultra Librarian CYTMA568-70BUI58APT CAD Model

Description

The CYTMA568-70BUI58APT is an electronic component belonging to the TrueTouch™ series and is manufactured by Cypress Semiconductor Corp.

  • Type: data acquisition - touch screen controller
  • Interfaces: I2C and SPI
  • Resolution: 32 b
  • Voltage Supply Range: 1.71V ~ 5.5V
  • Packaging: 70-UFBGA tape & reel (TR)
  • Mounting Style: SMD
  • MSL Level: 3 (168 Hours)
  • REACH: unaffected
  • Win Source Part Number: 973454
  • Status: obsolete

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $7.3955
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Need more? Email Us
Freescale Semiconductor - NXP
MCRTOUCH - Touch-Sensing Platfor
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $2.6900
Texas Instruments
IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Microchip Technology
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess