EN
  • EN
  • DE

CISCO UCS-MR-X16G1RSHM - 16GB DDR4-2666-MHz RDIMM/single rank/x4/1.2v. Micron only

Part No CISCO UCS-MR-X16G1RSHM - 16GB DDR4-2666-MHz RDIMM/single rank/x4/1.2v. Micron only
Manufacturer CISCO
Catalog IT infrastructure Memory
Description Cisco UCS-MR-X16G1RSHM. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1386724-CISCO UCS-MR-X16G1RSHM - 16GB DDR4-2666-MHz RDIMM/single rank/x4/1.2v. Micron only
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-MR-X16G1RSHM - 16GB DDR4-2666-MHz RDIMM/single rank/x4/1.2v. Micron only CAD Model

Description

The CISCO UCS-MR-X16G1RSHM is a 16GB DDR4 Registered DIMM (RDIMM) designed to enhance the performance of Cisco Unified Computing System (UCS) servers. Operating at a frequency of 2666MHz, it provides high-speed access to data, significantly improving the responsiveness and efficiency of computing operations. This single-rank memory module, with its x4 configuration, offers a balanced combination of density and performance, suitable for various applications, including virtualization, database management, and other memory-intensive tasks. Its 1.2v low-voltage operation translates into lower power consumption and heat generation, contributing to a more stable and energy-efficient server environment. Manufactured by Micron, this module ensures high reliability and compatibility with Cisco UCS servers, supporting optimal performance and system continuity. For enterprises seeking to upgrade their server memory for increased capacity and improved performance, this Cisco memory upgrade represents a strategic investment in their IT infrastructure.

You May Also Be Interested in

Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess