EN
  • EN
  • DE

CISCO UCS-MR-1X082RX-A - Cisco 8GB DDR3-1333-MHz RDIMM/PC3-10600/2R/1.35v

Part No CISCO UCS-MR-1X082RX-A - Cisco 8GB DDR3-1333-MHz RDIMM/PC3-10600/2R/1.35v
Manufacturer CISCO
Catalog IT infrastructure Memory
Description Cisco 8GB PC3-10600. Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, ECC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1386715-CISCO UCS-MR-1X082RX-A - Cisco 8GB DDR3-1333-MHz RDIMM/PC3-10600/2R/1.35v
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-MR-1X082RX-A - Cisco 8GB DDR3-1333-MHz RDIMM/PC3-10600/2R/1.35v CAD Model

Description

The CISCO UCS-MR-1X082RX-A is an 8GB DDR3 memory module designed to enhance the performance of specific Cisco Unified Computing System (UCS) servers. Operating at 1333 MHz and conforming to the PC3-10600 standard, it provides a significant boost to system responsiveness and multitasking capabilities. This Registered DIMM (RDIMM) features a dual rank (2R) configuration and operates at a low voltage of 1.35v, reducing power consumption while maintaining high performance. Upgrading Cisco UCS servers with the UCS-MR-1X082RX-A can greatly increase the efficiency of data processing tasks, making it suitable for a range of applications from virtualization to large-scale databases. It has been rigorously tested and certified by Cisco, ensuring seamless compatibility and reliability in supported UCS server models.

You May Also Be Interested in

Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess