EN
  • EN
  • DE

CISCO UCS-ML-1X324RU-A - 32GB DDR4-2133-MHz LRDIMM/PC4-17000/quad rank/x4/1.2v

Part No CISCO UCS-ML-1X324RU-A - 32GB DDR4-2133-MHz LRDIMM/PC4-17000/quad rank/x4/1.2v
Manufacturer CISCO
Catalog IT infrastructure Memory
Description Cisco UCS-ML-1X324RU-A. Internal memory: 32 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1386648-CISCO UCS-ML-1X324RU-A - 32GB DDR4-2133-MHz LRDIMM/PC4-17000/quad rank/x4/1.2v
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-ML-1X324RU-A - 32GB DDR4-2133-MHz LRDIMM/PC4-17000/quad rank/x4/1.2v CAD Model

Description

The CISCO UCS-ML-1X324RU-A stands out as a high-capacity, low-voltage memory module, tailored for Cisco Unified Computing System (UCS) servers. With a formidable capacity of 32GB and operating at a speed of 2133 MHz, this DDR4 Load-Reduced DIMM (LRDIMM) enhances server performance by enabling more efficient data processing and multitasking capabilities. The module's quad rank configuration and a data bus width of x4 ensure robust performance and reliability. The use of Load-Reduced DIMM technology allows for higher densities and speeds, even in environments that demand the utmost in memory capacity and bandwidth. Furthermore, operating at a nominal voltage of just 1.2v, this memory module reduces energy consumption, contributing to lower operational costs and a reduced carbon footprint. It's an ideal solution for data-intensive tasks such as virtualization, cloud computing, and large database applications. The CISCO UCS-ML-1X324RU-A memory module represents a strategic upgrade for businesses aiming to enhance their server's efficiency while maintaining high levels of performance and reliability.

You May Also Be Interested in

Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess