EN
  • EN
  • DE

CISCO MEM-2951-512U4GB - 512MB to 4GB DRAM Upgrade (2 2GB DIMM) for Cisco 2951 ISR

Part No CISCO MEM-2951-512U4GB - 512MB to 4GB DRAM Upgrade (2 2GB DIMM) for Cisco 2951 ISR
Manufacturer CISCO
Catalog IT infrastructure Memory
Description CISCO MEM-2951-512U4GB - 512MB to 4GB DRAM Upgrade (2 2GB DIMM) for Cisco 2951 ISR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1386725-CISCO MEM-2951-512U4GB - 512MB to 4GB DRAM Upgrade (2 2GB DIMM) for Cisco 2951 ISR
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO MEM-2951-512U4GB - 512MB to 4GB DRAM Upgrade (2 2GB DIMM) for Cisco 2951 ISR CAD Model

Description

The CISCO MEM-2951-512U4GB is a DRAM upgrade kit designed to enhance the performance of the Cisco 2951 Integrated Services Router. By increasing the total memory from 512MB to 4GB, via the addition of two 2GB DIMMs, this upgrade significantly boosts the router's processing capabilities. This enhancement allows for smoother operation of complex applications and services, including voice, video, and data processing, which are integral to modern digital enterprises. The increased memory capacity is particularly beneficial for supporting advanced security features, QoS, and the simultaneous operation of multiple high-bandwidth applications, ensuring efficient and reliable network performance. Ideal for businesses aiming to improve their network's responsiveness and capability to handle increased traffic loads without upgrading their entire infrastructure, this DRAM upgrade provides a cost-effective solution for extending the operational lifespan and functionality of the Cisco 2951 ISR.

You May Also Be Interested in

Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess