EN
  • EN
  • DE

CISCO MEM-2951-512U2GB - 512MB to 2GB DRAM Upgrade (1 2GB DIMM) for Cisco 2951 ISR

Part No CISCO MEM-2951-512U2GB - 512MB to 2GB DRAM Upgrade (1 2GB DIMM) for Cisco 2951 ISR
Manufacturer CISCO
Catalog IT infrastructure Memory
Description Cisco MEM-2951-512U2GB. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1386601-CISCO MEM-2951-512U2GB - 512MB to 2GB DRAM Upgrade (1 2GB DIMM) for Cisco 2951 ISR
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO MEM-2951-512U2GB - 512MB to 2GB DRAM Upgrade (1 2GB DIMM) for Cisco 2951 ISR CAD Model

Description

The CISCO MEM-2951-512U2GB is a crucial memory upgrade kit designed to enhance the performance of the Cisco 2951 Integrated Services Router (ISR). This upgrade transitions the router's memory from 512MB to 2GB, through the inclusion of a single 2GB DIMM (Dual In-line Memory Module). The enhanced memory capacity is pivotal for supporting more complex network configurations and enabling the router to manage increased traffic efficiently. It aids in improving overall system responsiveness and allows for the simultaneous running of more applications. This DRAM upgrade is particularly beneficial for businesses looking to expand their network's capabilities without replacing their existing infrastructure. With the added memory, the Cisco 2951 ISR can better support advanced network services, including security, voice, and video applications, thus, making it a cost-effective way to boost network performance and reliability. Installation of the MEM-2951-512U2GB is straightforward, requiring minimal downtime, which ensures that businesses can quickly benefit from the enhanced capabilities. This upgrade is an investment in the network's future-readiness, enabling the router to accommodate growing demands and new technologies.

You May Also Be Interested in

Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess