EN
  • EN
  • DE

CISCO MEM-2951-512U15GB - 512MB to 1.5GB DRAM Upgrade (1GB+512MB) for Cisco 2951 ISR

Part No CISCO MEM-2951-512U15GB - 512MB to 1.5GB DRAM Upgrade (1GB+512MB) for Cisco 2951 ISR
Manufacturer CISCO
Catalog IT infrastructure Memory
Description CISCO MEM-2951-512U15GB - 512MB to 1.5GB DRAM Upgrade (1GB+512MB) for Cisco 2951 ISR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1386666-CISCO MEM-2951-512U15GB - 512MB to 1.5GB DRAM Upgrade (1GB+512MB) for Cisco 2951 ISR
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO MEM-2951-512U15GB - 512MB to 1.5GB DRAM Upgrade (1GB+512MB) for Cisco 2951 ISR CAD Model

Description

The CISCO MEM-2951-512U15GB is a DRAM upgrade kit designed to enhance the memory capacity of the Cisco 2951 Integrated Services Router. This kit increases the router's DRAM from 512MB to a total of 1.5GB by adding a 1GB and a 512MB memory module, significantly improving the router's performance and capability to handle advanced network services and applications. With this upgrade, the Cisco 2951 ISR can better support high-capacity routing, integrated security features such as firewall and VPN, as well as voice and video services, providing more robust and reliable network performance for medium to large-sized enterprises. The additional memory facilitates more efficient data processing and supports a higher number of simultaneous connections, which is crucial for organizations with heavy data traffic and complex networking requirements. Installing the MEM-2951-512U15GB is a straightforward process that quickly expands the router’s functionality and operational efficiency, making it a cost-effective solution for extending the lifecycle and capabilities of the Cisco 2951 ISR.

You May Also Be Interested in

Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess