EN
  • EN
  • DE

CISCO ASA5512-IPS-K9 - Cisco ASA 5512-X with IPS, SW, 6GE Data, 1GE Mgmt

Part No CISCO ASA5512-IPS-K9 - Cisco ASA 5512-X with IPS, SW, 6GE Data, 1GE Mgmt
Manufacturer CISCO
Catalog Firewalls
Description Cisco ASA5512-IPS-K9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Firewalls
Win Source Part Number 1385967-CISCO ASA5512-IPS-K9 - Cisco ASA 5512-X with IPS, SW, 6GE Data, 1GE Mgmt
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO ASA5512-IPS-K9 - Cisco ASA 5512-X with IPS, SW, 6GE Data, 1GE Mgmt CAD Model

Description

The CISCO ASA5512-IPS-K9 is an integral component of Cisco's security appliance offerings, specifically designed for small to medium-sized business environments seeking advanced protection mechanisms. This model of the ASA 5512-X series includes an Integrated IPS (Intrusion Prevention System), software, six Gigabit Ethernet interfaces for data, and one Gigabit Ethernet interface for management. The inclusion of an IPS module significantly enhances the device's security capabilities, offering real-time threat mitigation by actively monitoring network traffic for malicious activity and taking immediate action to block attacks. The appliance is adept at safeguarding networks against a wide range of threats, from malware and spyware to more sophisticated network intrusions. Its comprehensive security features, combined with high-speed Ethernet ports, provide not just robust perimeter defense but also facilitate secure remote access and VPN connectivity. The ASA5512-IPS-K9 is engineered for ease of deployment and management, featuring a user-friendly interface and extensive monitoring and reporting tools. It supports various high-availability configurations, ensuring minimal downtime and continuous network protection. Its flexible licensing model allows businesses to scale their security according to their evolving needs, making it a versatile and cost-effective solution for dynamic business environments. Overall, the CISCO ASA5512-IPS-K9 embodies a powerful, all-encompassing security solution that effectively counters a broad spectrum of cyber threats, ensuring business continuity and data integrity.

You May Also Be Interested in

CISCO
2x 40 GE QSFP+ slots, 4x 25 GE SFP28 slots, 4x 10 GE SFP+ slots, 8x GE SFP slots, 18x GE RJ45 ports (including 16x ports, 2x management/HA ports) SPU NP6 and CP9 hardware accelerated, 960 GB SSD onboard storage, and 2 AC power supplies
Need more? Email Us
CISCO
Cisco SA 520 Security Appliance
Need more? Email Us
CISCO
Cisco ESA C380 Email Security Appliance with SW
Need more? Email Us
CISCO
Cisco Firepower 4110 NGFW Appliance
Need more? Email Us
Juniper Networks
Juniper Networks SRX345 Secure Service Gateway
Need more? Email Us
CISCO
Cisco FPR1010-ASA-K9
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess