EN
  • EN
  • DE

CISCO AIR-MR-1X162RU-A - 16GB DDR4-2133-MHz RDIMM/PC4-17000/dual rank/x4/1.2v

Part No CISCO AIR-MR-1X162RU-A - 16GB DDR4-2133-MHz RDIMM/PC4-17000/dual rank/x4/1.2v
Manufacturer CISCO
Catalog IT infrastructure Memory
Description Cisco AIR-MR-1X162RU-A. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1386691-CISCO AIR-MR-1X162RU-A - 16GB DDR4-2133-MHz RDIMM/PC4-17000/dual rank/x4/1.2v
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-MR-1X162RU-A - 16GB DDR4-2133-MHz RDIMM/PC4-17000/dual rank/x4/1.2v CAD Model

Description

CISCO's AIR-MR-1X162RU-A is a 16GB DDR4 memory module, offering a significant performance boost for compatible Cisco networking devices. Running at a speed of 2133 MHz and adhering to the PC4-17000 specification, this RDIMM (Registered Dual Inline Memory Module) is designed to deliver high-speed data transfer and improved system performance. The dual-rank configuration doubles the module's density, allowing for more efficient data handling and processing. Structured with a module width of x4 and requiring a low voltage of 1.2v, it facilitates lower power consumption while maintaining stellar performance. Networking administrators looking to scale up their systems, support more intensive applications, or simply improve the reliability and speed of their existing setups will find the AIR-MR-1X162RU-A an invaluable upgrade. This memory module ensures smoother operation of demanding network tasks, enhances multitasking capabilities, and contributes to the overall optimization of network infrastructure.

You May Also Be Interested in

Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess