EN
  • EN
  • DE

CISCO 15-104065-01 - Cisco 32GB DDR4-2400-MHz RDIMM/PC4-19200/dual rank

Part No CISCO 15-104065-01 - Cisco 32GB DDR4-2400-MHz RDIMM/PC4-19200/dual rank
Manufacturer CISCO
Catalog IT infrastructure Memory
Description Cisco 32GB DDR4-2400-MHz RDIMM/PC4-19200/dual rank
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1386709-CISCO 15-104065-01 - Cisco 32GB DDR4-2400-MHz RDIMM/PC4-19200/dual rank
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 15-104065-01 - Cisco 32GB DDR4-2400-MHz RDIMM/PC4-19200/dual rank CAD Model

Description

The CISCO 15-104065-01 is a 32GB DDR4 Registered DIMM (RDIMM) memory module, crafted to deliver exceptional performance at a speed of 2400 MHz and complies with the PC4-19200 standard. This module’s dual-rank configuration ensures a balance of capacity and efficiency, making it an excellent choice for upgrading Cisco servers and networking devices. By utilizing advanced DDR4 technology, the module offers higher bandwidth and lower power consumption compared to older memory technologies, enhancing the overall system performance and energy efficiency. The substantial 32GB capacity provides a significant upgrade in memory, enabling systems to handle larger datasets and more applications simultaneously, crucial for complex computations, virtualization, and demanding enterprise workloads. Engineered for compatibility with specific Cisco products, the CISCO 15-104065-01 enables seamless integration and ensures reliable performance. Its superior construction and engineering are testament to Cisco's commitment to providing high-quality, dependable solutions for network infrastructure enhancements, making it an essential component for organizations aiming to bolster their IT systems’ capability and performance.

You May Also Be Interested in

Dell
DELL AA783423-OEM
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess