EN
  • EN
  • DE

AFBR-59R5LZ

Part No AFBR-59R5LZ
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transceiver Modules
Description TXRX OPT SFF 4/2/1GBD 2X7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transceiver Modules
Mfr Broadcom Limited
Package Bulk
Product Status Obsolete
Data Rate 4.25GBd
Wavelength 850nm
Voltage - Supply 3.3V
Connector Type LC
Mounting Type Through Hole
Base Product Number AFBR-59
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8517.62.0090
Win Source Part Number 45468-AFBR-59R5LZ
Ultra Librarian 3D Model Ultra Librarian AFBR-59R5LZ CAD Model

Description

Overview of AFBR-59R5LZ

The AFBR-59R5LZ is an innovative fibre optic receiver module designed to provide high-performance data reception in a compact package. It is perfect for critical data networking applications requiring robust and reliable data transfer.

Features and Benefits

  • Efficient high-speed data reception, supporting up to 1.25Gbps.
  • Low power consumption design for energy-efficient operations.
  • Rugged construction suitable for various environmental conditions.
  • Compact design for effective integration in space-limited areas.

Applications

Suitable for use in:

  • High-speed networking equipment
  • Telecommunications systems
  • Data-intensive applications
  • Ethernet switches

You May Also Be Interested in

Finisar Corporation
TXRX SFP+ 850NM 14.025GB/S / Transceiver Module Fibre Channel Links 14.025Gbps 850nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $93.7500
ATGBICS
FIBER TXRX QSFP 40GBPS 850NM / Transceiver Module Ethernet 40Gbps 850nm 3.3V MPO Pluggable, QSFP
Need more? Email Us
Broadcom Limited
TXRX ETHERNET 125MBD MMF 2X5 / Transceiver Module Ethernet 100Mbps 1308nm 3.3V MTRJ Through Hole
Lowest to $50.4238
Broadcom Limited
TXRX 125MBD DUPLEX BLACK SC 1X9 / Transceiver Module Ethernet 125MBd 1300nm 3.3V, 5V SC Through Hole
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TXRX OPTICAL MOD SFP DIGITAL
Need more? Email Us
Finisar Corporation
TXRX OPT SFP 1.25GBPS 1310NM / Transceiver Module Ethernet 1.25Gbps 1310nm 3V ~ 3.6V LC Duplex Pluggable, SFP
Lowest to $53.4858
Broadcom Limited
DC-50MBD 850NM VCSEL SFP DMI / Transceiver Module Networking 50MBd 845nm 3V ~ 3.6V LC Duplex Pluggable, SFP
Lowest to $83.8765
ATGBICS
Compatible 1x9 100Mb
Need more? Email Us
Broadcom Limited
TXRX 1X9 ATM MMF 622MBPS METAL / Transceiver Module General Purpose 622Mbps 1300nm 4.75V ~ 5.25V SC Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.0831 $124.0831
2+ $119.9470 $239.8940
3+ $107.5387 $322.6161
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess