EN
  • EN
  • DE

UV3TZ-395-15

Part No UV3TZ-395-15
Manufacturer Bivar Inc.
Catalog LED Emitters - Infrared, UV, Visible
Description EMITTER UV 395NM 20MA RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 20mA
Wavelength 395nm
Voltage - Forward (Vf) (Typ) 3.2V
Viewing Angle 15°
Orientation Top View
Temperature Range - Operating -25°C ~ 80°C (TA)
Mounting Type Through Hole
Case / Package Radial
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1568391-UV3TZ-395-15
Ultra Librarian 3D Model Ultra Librarian UV3TZ-395-15 CAD Model

Description

N

You May Also Be Interested in

Rohm Semiconductor
GAAS INFRARED LIGHT EMITTING DIO
Lowest to $0.6818
Vishay
Single Color LEDs Green Non-Diffused
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Infrared Emitters Green / Red / IR LED 530nm, 655nm, 940nm
Lowest to $1.3971
Bivar Inc.
EMITTER UV 405NM 20MA RADIAL
Need more? Email Us
ams
CHIP LED
Lowest to $1.1646
Rohm Semiconductor
Single Color LEDs PicoLEDTM; 0402 Blue LED; 25 mcd a. 5mA
Lowest to $0.1342
Kingbright Corporation
3MM INFRARED EMITTER
Need more? Email Us
Rohm Semiconductor
EMITTER IR 950NM 100MA T 1 3/4
Need more? Email Us
TT Electronics
EMITTER IR 890NM 50MA T-1
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess