EN
  • EN
  • DE

LC-1.0

Part No LC-1.0
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE 4MM RND LENS 1.0\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Clear
Configuration Single
Type Flexible 1" (25.4mm) - Fiber Optic
Lens Style Round with Flat Top
Lens Size 4mm
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1566872-LC-1.0
Ultra Librarian 3D Model Ultra Librarian LC-1.0 CAD Model

Description

N

You May Also Be Interested in

TT Electronics
EMITTER IR 890NM 1A RADIAL / Infrared (IR) Emitter 890nm 1.75V 1A 2.4mW/cm² @ 20mA 20° Radial
Need more? Email Us
CreeLED, Inc.
LED RGB CLEAR 6PLCC SMD / Red, Green, Blue (RGB) 621.5nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
Need more? Email Us
CreeLED, Inc.
LED XLAMP COOL WHITE 5000K 2SMD / LED Lighting series White, Cool 5000K 46V 44mA 110° 2020 (5050 Metric)
Need more? Email Us
CreeLED, Inc.
LED RGB 4PLCC SMD / Red, Green, Blue (RGB) 621.5nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 4-PLCC
Lowest to $0.6343
CreeLED, Inc.
LED RGB DIFFUSED 4PLCC SMD / Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3V Green, 3V Blue 4-SMD, J-Lead
Need more? Email Us
Vishay
LED BLUE CLEAR 4DIP T/H / Blue 470nm LED Indication - Discrete 3.9V 4-DIP (0.200", 5.08mm)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD / Infrared (IR) Emitter 860nm 1.65V 1A 205mW/sr @ 1A 120° 2-SMD, Gull Wing
Need more? Email Us
Vishay
LED WHITE DIFFUSED 0603 SMD / White, Cool 7000K LED Indication - Discrete 2.85V 0603 (1608 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED COMPACT 4014 / LED Indication - Discrete
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess