EN
  • EN
  • DE

TPSA224M050R7000

Part No TPSA224M050R7000
Manufacturer AVX Corp/Kyocera Corp
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 708155-TPSA224M050R7000
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPSA224M050R7000 CAD Model

Description

The TPSA224M050R7000 is a surface-mount tantalum capacitor manufactured by AVX Corporation (a Kyocera Group Company). It's part of the TPSA series, known for its robust performance and reliability in a variety of applications. These capacitors are designed for general-purpose use and offer stable electrical characteristics over a wide temperature range.

Applications

  • Power supply filtering
  • Bypass capacitors in digital circuits
  • DC-DC converters
  • General-purpose coupling and decoupling
  • Portable electronic devices

Features

  • Surface-mount technology (SMT): Enables automated assembly and high-density board layouts.
  • Solid tantalum capacitor: Provides stable electrical characteristics and high reliability.
  • Compact size: Offers a small footprint for space-constrained applications.
  • High capacitance value: 220nF (0.22µF) capacitance provides adequate filtering and decoupling.
  • 50V voltage rating: Suitable for various medium-voltage applications.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves performance.
  • Wide operating temperature range: Suitable for use in harsh environments.

Benefits

  • Stable performance: Tantalum capacitors offer stable electrical characteristics over time and temperature.
  • High reliability: Provides long-term reliability in demanding applications.
  • Efficient filtering: Effectively reduces noise and ripple in power supply circuits.
  • Compact design: Saves board space in portable electronic devices.
  • Cost-effective solution: Provides a balance of performance and cost.

Additional Details

The TPSA224M050R7000 has a capacitance value of 220nF (0.22µF) with a tolerance of ±20%. Its voltage rating is 50V DC. The capacitor is designed for reflow soldering processes. Tantalum capacitors are known for their volumetric efficiency, meaning they offer a high capacitance-to-volume ratio compared to other capacitor types. ESR is a critical parameter, especially in high-frequency applications. The lower the ESR, the better the capacitor performs in reducing ripple and noise. This particular capacitor is commonly used in power supply filtering and decoupling applications where stable and reliable performance is required. The TPSA series from AVX is designed to meet or exceed industry standards for reliability and performance. The operating temperature range typically spans from -55°C to +125°C, making them suitable for industrial environments. Proper derating of the voltage is recommended to ensure long-term reliability. The termination finish is typically matte tin, which provides excellent solderability.

You May Also Be Interested in

Texas Instruments
Lowest to $3.4168
Texas Instruments
Lowest to $2.7653
AVX Corporation
CAP TANT 100UF 10% 10V 2312
Lowest to $0.7276
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
AVX Corporation
CAP TANT 15UF 20% 25V 2312
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess