EN
  • EN
  • DE

TCJB226M025R0100

Part No TCJB226M025R0100
Manufacturer AVX Corp/Kyocera Corp
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 22UF 25V 1411 / 22 µF Molded Tantalum Polymer Capacitor 25 V 1411 (3528 Metric), 1210 100mOhm @ 100kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Tantalum - Polymer Capacitors
Mfr KYOCERA AVX
Series TCJ
Package Tape & Reel
Capacitance 22 µF
Tolerance ±20%
Voltage - Rated 25 V
Type Molded
ESR (Equivalent Series Resistance) 100mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 105°C
Lifetime @ Temp. 2000 Hrs @ 105°C
Mounting SMD (SMT)
Package / Case 1411 (3528 Metric), 1210
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Manufacturer Size Code B
Features General Purpose
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8532.21.0050
Other Names 478-9415-6,478-9415-1,478-9415-2
Standard Package 2,000
Win Source Part Number 959443-TCJB226M025R0100
Ultra Librarian 3D Model Ultra Librarian TCJB226M025R0100 CAD Model

Description

The TCJ series tantalum polymer capacitor from KYOCERA AVX is a molded type capacitor designed for general purpose applications. It features a capacitance of 22 µF and a voltage rating of 25V. The capacitor has a tolerance of ±20% and an ESR (Equivalent Series Resistance) of 100mOhm @ 100kHz. It has a lifetime of 2000 Hrs @ 105°C and is available in the 1411 (3528 Metric), 1210 package. It can operate in a temperature range of -55°C to 105°C. The package comes in tape and reel format with a standard package of 2,000. The height of this capacitor is 0.083" (2.10mm) and the size/dimension is 0.138" L x 0.110" W (3.50mm x 2.80mm). This product is RoHS non-compliant.

    You May Also Be Interested in

    Kemet
    Polymer Tantalum Capacitors 330UF 3V 2917
    Need more? Email Us
    Kemet
    Polymer Tantalum Capacitors 33UF 10V 3528
    Lowest to $0.8316
    Kemet
    CAP TANTALUM 68UF 16V 2917
    Lowest to $3.1391
    Kemet
    Polymer Tantalum Capacitors 470UF 2.5V 2917
    Need more? Email Us
    Kemet
    Polymer Tantalum Capacitors 47UF 16V 2917
    Need more? Email Us
    Panasonic
    Polymer Tantalum Capacitors 33UF 6.3V
    Need more? Email Us
    Kemet
    CAP TANTALUM 100UF 16V 2917
    Lowest to $1.3834
    Kemet
    Cap Tant Polymer 47uF 35VDC X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.03 Ohm 125°C T/R / CAP TANTALUM 47UF 35V 2917
    Lowest to $5.0493
    Kemet
    Cap Tant Polymer 330uF 10VDC Y CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 10V 2917
    Lowest to $9.0178

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.4647
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3800
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    50+ $1.0299 $51.4950
    120+ $0.8451 $101.4120
    185+ $0.8187 $151.4595
    255+ $0.7923 $202.0365
    330+ $0.7659 $252.7470
    440+ $0.6866 $302.1040
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 20,000 pieces
    MOQ: 50 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess