EN
  • EN
  • DE

RFP-150N50TE

Part No RFP-150N50TE
Manufacturer Anaren
Catalog HOT - SALES and EOL Components (Q - R)
Description Aluminum Nitride Terminations
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anaren
Win Source Part Number 294078-RFP-150N50TE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFP-150N50TE CAD Model

Description

The RFP-150N50TE is a termination resistor from Anaren, designed to provide a reliable and precise 50-ohm termination for RF and microwave applications. This high-power resistor is crucial in maintaining signal integrity and preventing unwanted reflections in RF systems.

Applications

  • RF Amplifiers: Used for terminating unused ports or providing stable loads in amplifier circuits.
  • Isolators and Circulators: Absorbs reflected power to ensure isolation between ports and optimize performance.
  • Test and Measurement Equipment: Provides accurate impedance matching for reliable measurements.
  • Radar Systems: Terminates unused ports in transceiver modules to prevent signal degradation.
  • Wireless Communication Systems: Used in base stations and other communication equipment for impedance matching and signal termination.

Features

  • High Power Handling: Designed to dissipate significant power without degradation.
  • Precise 50-Ohm Termination: Provides consistent impedance matching for optimal performance.
  • Wide Frequency Range: Operates effectively across a broad range of RF and microwave frequencies.
  • Flange Mount: Ensures secure attachment and effective heat dissipation.
  • Robust Construction: Built to withstand harsh environmental conditions and high power levels.

Benefits

  • Improved Signal Integrity: Minimizes signal reflections and ensures accurate signal transmission.
  • Enhanced System Stability: Provides a stable load, preventing oscillations and instability in RF circuits.
  • Increased Reliability: Withstands high power levels and harsh environments, ensuring long-term performance.
  • Simplified Design: Offers a convenient and reliable termination solution, simplifying the design process.
  • Optimized Performance: Ensures RF and microwave systems operate at their peak performance levels.

Additional Details

The RFP-150N50TE typically utilizes a ceramic substrate with a resistive element, ensuring precise impedance control and thermal stability. It's designed to meet stringent industry standards for performance and reliability. Specific electrical specifications include a power rating (typically 150W), impedance (50 ohms), and frequency range, which are essential for proper application. The flange mount allows for secure attachment to a heat sink, ensuring efficient heat dissipation and preventing overheating. The materials used are carefully selected for their thermal conductivity and resistance to degradation under high power conditions, ensuring the longevity of the component.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess