EN
  • EN
  • DE

LTC6420CUDC-20#PBF

Part No LTC6420CUDC-20#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 20QFN / ADC Driver IC Data Acquisition 20-QFN (3x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LTC6420
Standard Package 91 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 197943-LTC6420CUDC-20#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6420CUDC-20#PBF CAD Model

Description

Product Overview: LTC6420CUDC-20#PBF by Analog Devices Inc.

The LTC6420CUDC-20#PBF is a high-performance, dual differential amplifier designed by Analog Devices Inc. to cater to the demanding requirements of communication systems and test equipment. This differential amplifier is specifically engineered to provide excellent linearity with a 3dB bandwidth of 2GHz, making it an ideal choice for IF and RF applications that require a wide dynamic range.

Key Features

  • High Linearity: The LTC6420CUDC-20#PBF boasts an outstanding linearity with an OIP3 (Output Third-Order Intercept Point) of 46dBm at 240MHz, ensuring minimal distortion in high-frequency signal processing.
  • Wide Bandwidth: With a 3dB bandwidth of 2GHz, this amplifier is well-suited for a range of high-speed data acquisition systems and communication infrastructure.
  • Low Noise Figure: A low noise figure of 10.6dB at 240MHz allows for the amplification of signals with minimal added noise, preserving signal integrity.
  • Differential Outputs: The dual differential outputs provide improved noise rejection and are compatible with a variety of analog-to-digital converters (ADCs), enhancing overall system performance.
  • Adjustable Gain: The gain of the LTC6420CUDC-20#PBF is externally adjustable, providing flexibility in system design to meet specific application requirements.
  • Power Supply Range: The device operates on a single 5V supply, simplifying power management within the system.
  • Compact Packaging: Housed in a 16-lead QFN package, the LTC6420CUDC-20#PBF is compact and space-efficient, making it suitable for densely packed PCBs.

Applications

The LTC6420CUDC-20#PBF is designed for use in a variety of high-frequency applications, including:

  • Communications Infrastructure (e.g., Cellular Base Stations, Point-to-Point Backhaul)
  • Test and Measurement Equipment
  • IF and RF Signal Processing
  • Aerospace and Defense Systems
  • High-Speed Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC6420CUDC-20#PBF is manufactured to meet the highest industry standards, ensuring consistent performance and durability in even the most challenging environments.

For engineers and designers looking for a robust, high-speed differential amplifier, the LTC6420CUDC-20#PBF from Analog Devices Inc. offers a compelling mix of performance, flexibility, and compact form factor, making it a top choice for advanced electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.9348 $77.9348
2+ $63.9466 $127.8932
3+ $61.9484 $185.8452
4+ $59.9503 $239.8012
5+ $57.9521 $289.7605
7+ $51.9565 $363.6955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess