EN
  • EN
  • DE

LTC6401CUD-8#TRPBF

Part No LTC6401CUD-8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features ADC Driver IC Data Acquisition 16-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name LTC6401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879992-LTC6401CUD-8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6401CUD-8#TRPBF CAD Model

Description

Product Overview: LTC6401CUD-8#TRPBF

The LTC6401CUD-8#TRPBF is a high-performance, low-power differential amplifier designed by Analog Devices Inc. This amplifier is part of a family of fully differential amplifiers that are optimized for driving high-performance analog-to-digital converters (ADCs) and offer excellent linearity with low noise performance. The LTC6401CUD-8#TRPBF is particularly suitable for applications in communication systems, medical equipment, and industrial instrumentation where precision and reliability are paramount.

Key Features

  • High Speed: The LTC6401CUD-8#TRPBF boasts a high bandwidth of 1.8GHz, which is ideal for high-speed signal processing applications.
  • Low Distortion: It offers a very low harmonic distortion, which is critical for maintaining signal integrity in high-performance systems.
  • Low Noise: With a low input-referred noise, this amplifier ensures that the signal-to-noise ratio is maintained, particularly important in sensitive applications like medical imaging.
  • Adjustable Gain: The gain is adjustable via external resistors, providing flexibility and precision to match the amplifier to the specific requirements of the application.
  • Power Efficiency: The device operates with a low supply current, making it suitable for power-sensitive applications.
  • Single-Ended to Differential Conversion: The LTC6401CUD-8#TRPBF can convert single-ended input signals to differential outputs, which is beneficial for driving ADCs that require differential inputs.

Applications

  • High-speed data acquisition
  • Communications infrastructure
  • Medical imaging systems
  • Test and measurement equipment
  • Industrial process control

Product Specifications

The LTC6401CUD-8#TRPBF comes in a compact QFN-16 package and is designed to operate over a wide temperature range, making it suitable for various environmental conditions. It requires a supply voltage of 2.7V to 5.25V, which allows for flexibility in system power design. The amplifier is also RoHS compliant and is available in tape and reel packaging for efficient assembly in high-volume production.

With its exceptional performance and versatility, the LTC6401CUD-8#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to improve the accuracy and integrity of their signal processing chains.

You May Also Be Interested in

National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess