The LTC6401CUD-20#TRPBF is a high-speed, low noise, low distortion differential amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is specifically engineered to cater to the demanding requirements of communications, imaging, and high-speed data acquisition systems.
Key Features
- High Gain Bandwidth: The LTC6401CUD-20#TRPBF offers a high gain bandwidth product of 1.8 GHz, making it suitable for high-frequency applications.
- Low Distortion: With its low harmonic distortion, this amplifier is ideal for driving high-performance analog-to-digital converters (ADCs) without compromising signal integrity.
- Low Noise: The device boasts an excellent noise performance with a low input-referred noise density, ensuring clean and accurate signal amplification.
- Adjustable Gain: The gain of the amplifier is externally adjustable, providing design flexibility and the ability to fine-tune performance for specific applications.
- Power Efficient: It operates with a low supply current, making it an energy-efficient choice for battery-powered devices.
- Differential Outputs: The differential outputs reduce common-mode noise and allow for easy interfacing with differential input ADCs.
Applications
The LTC6401CUD-20#TRPBF is versatile and can be used in a variety of applications, including:
- Wireless and Wired Broadband Communication
- Medical Imaging Systems
- Test and Measurement Equipment
- Radar and Satellite Systems
- High-Speed Data Acquisition
Product Specifications
| Parameter |
Value |
| Part Number |
LTC6401CUD-20#TRPBF |
| Manufacturer |
Analog Devices Inc. |
| Bandwidth |
1.8 GHz |
| Supply Voltage |
2.7V to 3.3V |
| Operating Temperature |
-40°C to +85°C |
| Package |
16-Lead QFN |
With its exceptional performance and versatility, the LTC6401CUD-20#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance their high-speed signal processing capabilities.