EN
  • EN
  • DE

LTC6401CUD-20#PBF

Part No LTC6401CUD-20#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC6401
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 197940-LTC6401CUD-20#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6401CUD-20#PBF CAD Model

Description

Product Overview: LTC6401CUD-20#PBF

The LTC6401CUD-20#PBF is a high-performance, low-power differential amplifier manufactured by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This amplifier is specifically designed to drive high-speed analog-to-digital converters (ADCs) with excellent linearity and noise performance.

Key Features and Benefits

  • High Speed: The LTC6401CUD-20#PBF offers a -3dB bandwidth of 1.8GHz and a slew rate of 1800V/μs, making it ideal for high-speed signal processing applications.
  • Low Distortion: With a low harmonic distortion of -88dBc at 10MHz, this amplifier ensures minimal signal degradation in high-performance systems.
  • Low Noise: The input-referred noise is only 1.1nV/√Hz, which contributes to a cleaner, more accurate signal representation when driving precision ADCs.
  • Adjustable Gain: The gain is adjustable via external resistors, providing design flexibility and the ability to tailor the amplifier's performance to specific application requirements.
  • Power Efficiency: The LTC6401CUD-20#PBF operates with a supply voltage range of 2.7V to 5.25V, and its low quiescent current of 17mA makes it suitable for power-sensitive applications.
  • Robust Packaging: Housed in a compact 16-lead QFN package, this amplifier saves board space and is suitable for space-constrained applications.

Applications

The LTC6401CUD-20#PBF is versatile and can be used in a variety of applications, including:

  • Communications Systems
  • Medical Imaging
  • Test and Measurement Equipment
  • High-Speed Data Acquisition
  • Radar and Sonar Systems

Quality and Reliability

Analog Devices Inc. is committed to producing high-quality products, and the LTC6401CUD-20#PBF is no exception. It undergoes rigorous testing to ensure it meets the high standards of reliability and performance that customers expect from Analog Devices.

Whether for industrial, medical, or communication applications, the LTC6401CUD-20#PBF from Analog Devices Inc. is an excellent choice for engineers looking for a high-speed, low-noise differential amplifier to enhance their system's performance.

You May Also Be Interested in

Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess