EN
  • EN
  • DE

LTC2757BCLX#PBF

Part No LTC2757BCLX#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LTC2757 - 18-Bit SoftSpan IOUT DAC with Parallel I/O
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Height 1.6 mm
Integral Nonlinearity (INL) 2 LSB
Interface Parallel
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 500 nA
Number of Bits 18
Number of Channels 1
Number of Converters 1
Number of Pins 48
Operating Supply Voltage 5 V
REACH SVHC No SVHC
Resolution 2.25 B
RoHS Compliant
Settling Time 2.1 µs
Supply Type Single
Win Source Part Number 1072195-LTC2757BCLX#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2757BCLX#PBF CAD Model

Description

Analog Devices Inc. LTC2757BCLX#PBF Product Overview

The LTC2757BCLX#PBF from Analog Devices Inc. is a high-performance, 18-bit digital-to-analog converter (DAC) that provides exceptional accuracy and stability. Designed for precision applications that demand the highest level of data conversion integrity, this DAC is a perfect fit for industrial, medical, and automation systems where precision is crucial.

Featuring a 18-bit resolution, the LTC2757BCLX#PBF ensures that digital signals are converted to analog outputs with a high degree of fidelity and minimal error. This level of resolution is particularly important in applications such as scientific instrumentation, where even the smallest discrepancies can lead to significant deviations in results.

One of the standout features of this product is its SoftSpan™ technology, which allows users to configure the output voltage range on a per-channel basis. This means that the DAC can output a variety of ranges, such as 0V to 5V, 0V to 10V, ±5V, and ±10V, without the need for additional external components. This flexibility makes the LTC2757BCLX#PBF incredibly versatile and easy to integrate into a wide array of systems.

The LTC2757BCLX#PBF also boasts excellent linearity, with integral nonlinearity (INL) and differential nonlinearity (DNL) specifications that ensure output precision. This DAC operates with a low glitch impulse, which minimizes the transient effects when the DAC output changes values, thus reducing noise and disturbances in the output signal.

Communication with the LTC2757BCLX#PBF is handled via a parallel interface, which allows for high-speed data transfers and quick updates to the DAC output. Additionally, the device is offered in a compact, surface-mount LQFP-48 package, making it suitable for space-constrained applications.

The robust design of the LTC2757BCLX#PBF includes built-in error detection and correction features, such as a parity bit for error checking, which enhances the reliability of the data conversion process. With its combination of high resolution, flexibility, and reliability, the LTC2757BCLX#PBF from Analog Devices Inc. is an ideal solution for critical applications that require precise and accurate analog output.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess