EN
  • EN
  • DE

LTC2480HDD#PBF

Part No LTC2480HDD#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SIGMA-DELTA 10DFN / 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 16
Sampling Rate (Per Second) 7.5
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Mounting SMD (SMT)
Base Product Number LTC2480
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2480HDD#PBF
Standard Package 121
Win Source Part Number 973168-LTC2480HDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2480HDD#PBF CAD Model

Description

Product Overview: LTC2480HDD#PBF

The LTC2480HDD#PBF is a high-precision, 24-bit No Latency ΔΣ Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to deliver exceptional performance for a wide range of applications. This component is part of the LTC2480 series, which is renowned for its ease of use and advanced features, making it an ideal choice for precision measurement applications.

Key Features and Benefits

  • High Precision: With its 24-bit resolution and no latency ΔΣ architecture, the LTC2480HDD#PBF provides accurate and instantaneous analog-to-digital conversions, ensuring high fidelity in signal processing.
  • Easy Drive: The device features an easy drive technology that simplifies the design of sensor interfaces by relaxing the requirements on the external buffer circuit.
  • Integrated Features: It includes an on-chip oscillator, eliminating the need for external components and reducing the overall design footprint.
  • Multiple Operating Modes: The LTC2480HDD#PBF offers two speed/resolution options, allowing designers to optimize the performance for specific applications. It supports a 7.5Hz output rate at 24-bit resolution and a 60Hz rate at 16-bit resolution.
  • Temperature Range: This product is available in an industrial temperature range, making it suitable for challenging environments.
  • Power Efficiency: It operates with a single 2.7V to 5.5V supply, providing power efficiency that is essential for portable and battery-powered applications.
  • Small Package: The LTC2480HDD#PBF is offered in a small 10-lead DFN package, which is ideal for space-constrained applications.

Applications

The LTC2480HDD#PBF is versatile and can be used in a variety of applications, including:

  • Industrial Process Control
  • Temperature Measurement
  • Weight Measurement
  • Medical Instrumentation
  • Scientific Instrumentation

With its combination of high precision, ease of use, and integrated functionality, the LTC2480HDD#PBF from Analog Devices Inc. is a robust ADC solution that meets the needs of engineers and designers in a multitude of precision measurement scenarios.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5675 $64.7025
6+ $17.6964 $106.1784
9+ $17.1434 $154.2906
13+ $16.5904 $215.6752
16+ $16.0374 $256.5984
21+ $14.3783 $301.9443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess