EN
  • EN
  • DE

LTC2450IDC-1#TRMPBF

Part No LTC2450IDC-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SIGMA-DELTA 6DFN / 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 6-DFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 60
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Mounting SMD (SMT)
Base Product Number LTC2450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC2450IDC-1#TRMPBFCT,-2735-LTC2450IDC-1#TRMPBFTR-ND,LTC2450IDC-1#TRMPBFCT-ND,-2735-LTC2450IDC-1#TRMPBFCT,505-LTC2450IDC-1#TRMPBFCT,505-LTC2450IDC-1#TRMPBFDKR,505-LTC2450IDC-1#TRMPBFTR,LTC2450IDC-1#TRMPBFDKR-ND,LTC2450IDC1TRMPBF,LTC2450IDC-1#TRMPBFDKR,-2735-LTC2450IDC-1#TRMPBFDKR,LTC2450IDC-1#TRMPBFTR,-2735-LTC2450IDC-1#TRMPBFTR,LTC2450IDC-1#TRMPBF-ND,LTC2450IDC-1#TRMPBFTR-ND
Standard Package 500
Win Source Part Number 1007993-LTC2450IDC-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2450IDC-1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2450IDC-1#TRMPBF Overview

The LTC2450IDC-1#TRMPBF is a compact, high-precision, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer excellent performance for a wide range of applications. This ADC is part of the LTC2450 series and comes in a small, 6-lead DFN package, making it an ideal solution for space-constrained applications.

Key Features

  • Resolution: The device boasts a 16-bit resolution, ensuring high precision in converting analog signals to digital data.
  • Sampling Rate: It has a sampling rate of 30 samples per second, which is suitable for applications that do not require high-speed data acquisition but demand accuracy.
  • Single-Ended Input: The LTC2450IDC-1#TRMPBF is designed with a single-ended input, offering simplicity in signal acquisition and ease of integration into various systems.
  • No External Reference: An internal oscillator and reference eliminate the need for external components, thus reducing the overall system complexity and size.
  • Power Efficiency: With a supply voltage range of 2.7V to 5.5V, the device is power-efficient and can be used in battery-powered devices.
  • Automatic Power Down: The ADC features an automatic power-down function, further conserving power when not actively converting.
  • I2C Interface: The LTC2450IDC-1#TRMPBF includes an I2C serial interface for easy communication with microcontrollers and other digital systems.
  • Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications

The LTC2450IDC-1#TRMPBF is versatile and can be used in various applications that require accurate data acquisition without the need for high-speed sampling. These applications include:

  • Portable Instrumentation
  • Medical Devices
  • Industrial Process Control
  • Data Acquisition Systems
  • Battery-powered Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2450IDC-1#TRMPBF is no exception. This ADC is designed to meet stringent industry standards, ensuring reliability and performance consistency for critical applications.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9846 $55.8768
18+ $5.7310 $103.1580
28+ $5.5519 $155.4532
38+ $5.3728 $204.1664
49+ $5.1937 $254.4913
65+ $4.6564 $302.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess