EN
  • EN
  • DE

LTC2245IUH#PBF

Part No LTC2245IUH#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Single Channel Single ADC Pipelined 10Msps 14-bit Parallel 32-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN EP
Integral Nonlinearity (INL) 4 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 69 mW
Max Supply Voltage 3.4 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 20 mA
Number of Bits 14
Number of Converters 1
Number of Elements 1
Number of Pins 32
Operating Supply Voltage 3 V
Packaging Bulk
Polarity Bipolar
Power Dissipation 69 mW
Radiation Hardening No
REACH SVHC No SVHC
Resolution 1.75 B
RoHS Compliant
Sampling Rate 10 Msps
Schedule B 8542390000
Supply Type Single
Win Source Part Number 991620-LTC2245IUH#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2245IUH#PBF CAD Model

Description

Product Overview: LTC2245IUH#PBF

The LTC2245IUH#PBF is a high-performance, low-power 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This ADC is part of the LTC2245 family, known for its advanced features and reliability in demanding applications.

Key Specifications

  • Resolution: 14 bits
  • Sampling Rate: Up to 105Msps (Mega samples per second)
  • Input Range: 1Vp-p to 2Vp-p
  • Power Consumption: Low power dissipation
  • Package: 32-lead QFN (5mm × 5mm)
  • Interface: CMOS or LVDS digital outputs

Performance Features

The LTC2245IUH#PBF boasts a flexible input range and a high sampling rate, making it ideal for a wide array of applications, including medical imaging, communications, digital signal processing, and instrumentation. It features a differential input, which significantly reduces common-mode noise and enhances the signal integrity for high-precision applications.

Power Efficiency and Design Flexibility

Designed with power efficiency in mind, the LTC2245IUH#PBF ensures reduced power consumption without compromising performance. This makes it suitable for portable and battery-powered devices where power efficiency is crucial. Its 32-lead QFN package is compact and space-saving, which is beneficial for designs with limited PCB space.

Easy Integration

Integrating the LTC2245IUH#PBF into your system is made easier with its user-friendly CMOS or LVDS digital outputs, which can be interfaced with a wide range of digital signal processors and microcontrollers. The product also features an internal oscillator to minimize the number of external components required, thus simplifying the design and reducing the overall system cost.

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC2245IUH#PBF is built to meet high standards, ensuring stable and reliable performance across various environmental conditions. Additionally, customers can access comprehensive technical support and resources, including datasheets, reference designs, and application notes to facilitate product implementation.

For more detailed information and to view the full specifications, visit the Analog Devices Inc. website or contact their support team for assistance.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.3605 $84.7210
3+ $34.7573 $104.2719
5+ $33.6711 $168.3555
7+ $32.5850 $228.0950
8+ $31.4988 $251.9904
11+ $28.2403 $310.6433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,268 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess