EN
  • EN
  • DE

LTC1865AIMS#PBF

Part No LTC1865AIMS#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 10MSOP / 16 Bit Analog to Digital Converter 2 Input 1 SAR 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 16
Sampling Rate (Per Second) 250k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number LTC1865
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC1865AIMS#PBF-ND,505-LTC1865AIMS#PBF,LTC1865AIMSPBF,-2735-LTC1865AIMS#PBF
Standard Package 50
Win Source Part Number 1178199-LTC1865AIMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1865AIMS#PBF CAD Model

Description

Product Overview: LTC1865AIMS#PBF

The LTC1865AIMS#PBF is a high-performance, dual-channel 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for precision data acquisition systems. This compact and efficient ADC is part of the LTC1865 series and comes in a space-saving 10-lead MSOP package, which is ideal for applications where space is at a premium.

The device operates from a single 5V supply and features a 16-bit successive approximation register (SAR) ADC with no missing codes over temperature. The LTC1865AIMS#PBF offers a high sampling rate of up to 150ksps, ensuring rapid and accurate data conversion for real-time applications. This ADC also boasts a low power consumption, drawing only 1.3mA during operation, making it an excellent choice for power-sensitive designs.

One of the key features of the LTC1865AIMS#PBF is its flexible input range. It can be configured for unipolar or bipolar inputs, with ranges of 0V to 5V, 0V to 2.5V, ±2.5V, or an externally adjustable input range, providing versatility for various signal types. The device also includes a shutdown mode that reduces power consumption to 10µA, further extending battery life in portable applications.

Communication with the LTC1865AIMS#PBF is facilitated through a SPI/MICROWIRE compatible serial interface, which allows for easy integration with most microcontrollers and digital systems. The ADC's no latency feature ensures that data is updated with every conversion, which is critical for closed-loop control systems and fast data acquisition tasks.

Applications for the LTC1865AIMS#PBF are diverse and include medical instrumentation, industrial process control, data acquisition systems, battery-powered devices, and handheld equipment. Its robust design and high accuracy make it a reliable choice for engineers and designers looking to enhance the performance of their systems.

Overall, the LTC1865AIMS#PBF by Analog Devices Inc. is a versatile, high-speed ADC that combines low power consumption with high precision, making it an excellent selection for a wide range of applications requiring efficient and accurate analog-to-digital conversion.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.9572 $95.9144
3+ $39.3495 $118.0485
4+ $38.1198 $152.4792
6+ $36.8901 $221.3406
8+ $35.6605 $285.2840
10+ $31.9715 $319.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess