EN
  • EN
  • DE

LTC1864ACS8#PBF

Part No LTC1864ACS8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 8SOIC / 16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 16
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Mounting SMD (SMT)
Base Product Number LTC1864
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC1864ACS8PBF,-2735-LTC1864ACS8#PBF,505-LTC1864ACS8#PBF,Q13354708,LTC1864ACS8#PBF-CRL,LTC1864ACS8#PBF-ND
Standard Package 100
Win Source Part Number 1072062-LTC1864ACS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1864ACS8#PBF CAD Model

Description

Product Overview: LTC1864ACS8#PBF

The LTC1864ACS8#PBF is a high-performance, single-channel, 16-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to provide precise and rapid digital conversion of analog signals for a wide array of applications. This compact and efficient ADC comes in an 8-lead SOIC package, ensuring it can be easily integrated into space-constrained designs.

Key Features

  • High Resolution: With 16-bit resolution, the LTC1864ACS8#PBF offers a high degree of accuracy, making it suitable for applications requiring precise measurement, such as medical instrumentation and industrial control systems.
  • Single Channel: The single differential input channel allows for direct connection to a sensor or a signal source, simplifying the design and reducing the need for additional components.
  • Fast Throughput Rate: The device boasts a fast conversion rate of up to 250ksps (kilo-samples per second), enabling real-time data acquisition and processing in demanding applications.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a supply voltage from 2.7V to 5.5V and features a power-down mode to further reduce power usage when not in active conversion.
  • No External Components Required: The LTC1864ACS8#PBF includes an internal oscillator and does not require any external components for its analog-to-digital conversion process, offering a simplified design and reduced bill of materials.
  • Easy Interface: It provides a SPI/MICROWIRE compatible serial interface, ensuring easy connectivity with microcontrollers, DSPs, or microprocessors.
  • Industrial Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, making it robust for use in various environmental conditions.

Applications

The LTC1864ACS8#PBF is versatile and can be utilized in a multitude of applications that require high precision and fast data acquisition. Some of these applications include:

  • Portable Instrumentation
  • Medical Devices
  • Data Acquisition Systems
  • Industrial Process Control
  • Battery-Powered Equipment
  • Communication Systems

With its combination of high resolution, speed, low power consumption, and ease of use, the LTC1864ACS8#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess