EN
  • EN
  • DE

LTC1542CS8#PBF

Part No LTC1542CS8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC GSM 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type Amplifier, Comparator, Reference
Applications GSM
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC1542
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 195972-LTC1542CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1542CS8#PBF CAD Model

Description

Product Overview

The LTC1542CS8#PBF is a versatile and high-performance integrated circuit from Analog Devices Inc. designed to cater to a wide array of applications requiring operational amplifiers, comparators, and voltage references. This compact, multifunctional component is an ideal choice for system designers looking to optimize board space without compromising on functionality and performance.

Key Features

  • Operational Amplifier: The device includes a high-output drive operational amplifier with a 4MHz gain-bandwidth product. It is capable of driving heavy loads with its 20mA output current, making it suitable for audio, filtering, and buffering applications.
  • Voltage Comparator: A fast and precise voltage comparator is integrated into the LTC1542CS8#PBF, featuring a 7μs response time. It is ideal for threshold detection, zero-crossing detection, and various control system applications.
  • Reference: A stable 2.5V reference voltage is provided, which is essential for accurate A/D conversion, D/A conversion, and voltage monitoring, ensuring consistent performance across different operating conditions.
  • Supply Voltage Range: The device operates over a wide supply voltage range from 2.7V to 10V, accommodating various power supply configurations and ensuring flexibility in system design.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the LTC1542CS8#PBF maintains low power consumption, which is critical for battery-operated devices and energy-efficient systems.
  • Package: Housed in an 8-pin narrow SOIC package, it offers a compact footprint that is valuable in space-constrained applications.

Applications

The LTC1542CS8#PBF is suitable for a broad range of applications including but not limited to:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Control
  • Battery-Powered Devices
  • Threshold Detectors and System Monitors

Conclusion

In summary, the LTC1542CS8#PBF from Analog Devices Inc. is a highly integrated solution that combines an op-amp, comparator, and reference voltage source into a single device. Its versatility, combined with its high performance and compact size, makes it an excellent choice for designers seeking to enhance their systems with reliable and efficient analog functionality.

You May Also Be Interested in

Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.8126 $86.4378
5+ $23.6405 $118.2025
8+ $22.9025 $183.2200
11+ $22.1633 $243.7963
14+ $21.4241 $299.9374
19+ $19.2088 $364.9672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess