EN
  • EN
  • DE

LTC1541CMS8#TRPBF

Part No LTC1541CMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC GSM 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Amplifier, Comparator, Reference
Applications GSM
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC1541
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 195970-LTC1541CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1541CMS8#TRPBF CAD Model

Description

Product Overview: LTC1541CMS8#TRPBF from Analog Devices Inc.

The LTC1541CMS8#TRPBF is a versatile and high-performance integrated circuit from Analog Devices Inc., a leader in the semiconductor industry. This compact component is designed to deliver precision and reliability for a wide range of applications, including signal processing, data acquisition, and control systems. The LTC1541CMS8#TRPBF is a testament to Analog Devices' commitment to providing innovative solutions that meet the demanding requirements of modern electronics.

Key Features

  • Integrated Design: The LTC1541CMS8#TRPBF integrates an operational amplifier, a comparator, and a reference in a single package, reducing the number of components required in a circuit and simplifying design.
  • High Precision: With its precision components, the product ensures accurate signal amplification and comparison, making it ideal for critical applications where precision is paramount.
  • Low Power Consumption: The device is optimized for low power operation, making it suitable for battery-powered devices and energy-efficient systems.
  • Wide Operating Voltage Range: It supports a wide range of supply voltages, enhancing its versatility in various operating environments.
  • Robust Package: The LTC1541CMS8#TRPBF is available in an MSOP-8 package, which offers a compact footprint while providing excellent thermal performance and mechanical durability.

Applications

The LTC1541CMS8#TRPBF is ideal for a plethora of applications where integration, precision, and low power are crucial. It is commonly used in:

  • Portable Instruments
  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Devices
  • Automotive Electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the LTC1541CMS8#TRPBF is no exception. It is manufactured to the highest standards, ensuring reliable performance even under the most demanding conditions. The product also comes with comprehensive technical support, making integration into your projects smooth and straightforward.

Whether you're designing a sophisticated industrial system or a compact consumer device, the LTC1541CMS8#TRPBF from Analog Devices Inc. offers the performance, integration, and quality you need to create a successful product.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess