EN
  • EN
  • DE

LT8672HDDB#TRMPBF

Part No LT8672HDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 10DFN / High-Side Gate Driver IC Non-Inverting 10-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 3V ~ 42V
Logic Voltage - VIL, VIH -
Current - Peak Output (Source, Sink) -
Input Type Non-Inverting
Rise / Fall Time (Typ) -
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Base Product Number LT8672
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353046-LT8672HDDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT8672HDDB#TRMPBF CAD Model

Description

Introducing the LT8672HDDB#TRMPBF from Analog Devices Inc.

The LT8672HDDB#TRMPBF is a cutting-edge solution from Analog Devices Inc., designed to cater to the demanding needs of modern electronic systems. This product is an active rectifier controller with a unique feature set that enables it to provide efficient and reliable performance in a variety of applications, including automotive, industrial, and high-performance power systems.

Key Features:

  • Active Rectification: The LT8672HDDB#TRMPBF offers active rectification which significantly reduces power loss compared to traditional diode bridges, enhancing system efficiency.
  • Low Quiescent Current: With its exceptionally low quiescent current, this device is ideal for systems where power conservation is critical, such as battery-operated devices.
  • Fast Turn-Off Time: The device boasts a rapid turn-off time of just 28ns, ensuring minimal reverse current and preventing diode conduction in discontinuous mode operations.
  • High Voltage Capability: It can handle voltages up to 42V, making it suitable for use in a wide range of power systems.
  • Wide Temperature Range: The LT8672HDDB#TRMPBF is designed to operate over a temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments.

Applications:

The versatility of the LT8672HDDB#TRMPBF makes it an ideal component for various applications, including:

  • Automotive infotainment and telematics systems
  • Industrial power supplies and controllers
  • Energy-efficient power distribution systems
  • Telecommunication infrastructure

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the LT8672HDDB#TRMPBF is no exception. It is manufactured to meet the highest industry standards, ensuring both durability and longevity in the field. Customers can trust this product to deliver consistent performance and withstand the rigors of demanding applications.

Whether you are designing a new power system or upgrading an existing one, the LT8672HDDB#TRMPBF from Analog Devices Inc. offers a combination of efficiency, reliability, and versatility that is hard to match. Its advanced features and robust design make it a valuable addition to any electronic system requiring precise and efficient power management.

You May Also Be Interested in

Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5798 $52.8990
12+ $8.6809 $104.1708
18+ $8.4096 $151.3728
25+ $8.1383 $203.4575
32+ $7.8670 $251.7440
43+ $7.0532 $303.2876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess