EN
  • EN
  • DE

LT6604CUFF-10#TRPBF

Part No LT6604CUFF-10#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP DIFF 2 CIRCUIT 34QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Differential IC Driver 34-QFN (4x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 34-WFQFN Exposed Pad
Case / Package 34-QFN (4x7)
Family Name LT6604
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878901-LT6604CUFF-10#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6604CUFF-10#TRPBF CAD Model

Description

Product Overview: LT6604CUFF-10#TRPBF

The LT6604CUFF-10#TRPBF is a high-performance, dual matched filter and differential amplifier designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is specifically engineered to cater to the demanding requirements of communications, medical, industrial, and automotive applications where signal integrity and precision are paramount.

Key Features

  • Integrated Solution: Combining two matched lowpass filters with a differential amplifier, the LT6604CUFF-10#TRPBF provides a compact and efficient solution for signal conditioning tasks.
  • Frequency Response: The device features a fixed gain of 10 and a 3dB bandwidth of 14MHz, making it ideal for a broad range of applications that require precise filtering and amplification of analog signals.
  • Low Distortion: With its low harmonic distortion and noise performance, this product ensures the integrity of the signal is maintained throughout the processing chain.
  • Matched Filtering: The dual matched filters are designed to provide consistent performance, which is critical for applications such as differential signal processing where phase and amplitude matching is essential.
  • High CMRR: The device boasts a high common-mode rejection ratio, which is crucial for rejecting common-mode noise and preserving the quality of the differential signal.

Applications

The LT6604CUFF-10#TRPBF is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Medical instrumentation
  • Automotive sensors and electronics
  • Industrial control systems

Product Specifications

Encased in a compact QFN package, the LT6604CUFF-10#TRPBF is designed for surface-mount technology (SMT) and is available in tape and reel packaging (TRPBF) for automated assembly processes. The device operates over a wide temperature range, ensuring reliable performance in diverse environmental conditions.

Ordering Information

To purchase the LT6604CUFF-10#TRPBF or to obtain more information about pricing and availability, customers can contact Analog Devices Inc. directly or visit authorized distributors. With its robust design and precision performance, the LT6604CUFF-10#TRPBF is an excellent choice for designers looking to enhance their systems with a high-quality signal conditioning component.

You May Also Be Interested in

ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess