EN
  • EN
  • DE

LT6108HDCB-2#TRMPBF

Part No LT6108HDCB-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features IC
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT6108
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LT6108HDCB-2#TRMPBFCT, LT6108HDCB-2#TRMPBF-ND, LT6108HDCB-2#TRMPBFTR, LT6108HDCB-2#TRMPBFDKR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878873-LT6108HDCB-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6108HDCB-2#TRMPBF CAD Model

Description

The LT6108HDCB-2#TRMPBF is a high-quality current sense amplifier from Analog Devices Inc., designed to offer precise current measurement across a wide range of applications. This device is part of the LT6108 series, which are renowned for their accuracy and ease of use in high-side current sense applications.

Key Features

  • Precision Current Sensing: The LT6108HDCB-2#TRMPBF provides high accuracy current sensing, making it ideal for precision measurement tasks.
  • Wide Input Voltage Range: This device can handle a broad range of input voltages, accommodating various system requirements and ensuring versatility in different applications.
  • Low Offset Voltage: The low offset voltage characteristic minimizes error in current measurement, leading to more reliable and consistent performance.
  • High-Side Measurement: The ability to measure current at the high side of the load allows for greater safety and system integrity, as it does not interfere with the ground path.
  • Adjustable Gain: Users can set the gain according to their specific needs, providing flexibility and customization for different system designs.
  • Robust Packaging: The product comes in a durable package that is suitable for harsh environments, ensuring long-term reliability.

Applications

The LT6108HDCB-2#TRMPBF is versatile enough to be used in a wide array of applications, including but not limited to:

  • Power management systems
  • Battery monitoring
  • Overcurrent protection
  • Automotive and industrial applications
  • Portable devices

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number LT6108HDCB-2#TRMPBF
Package / Case DFN-8
Operating Temperature Specified by the manufacturer

This product is a testament to Analog Devices Inc.'s commitment to providing high-performance, reliable solutions for current sensing applications. The LT6108HDCB-2#TRMPBF is a testament to their expertise in the field, offering designers a robust and precise component for their electronic designs.

You May Also Be Interested in

National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,086 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess